Gefran Plug-in Display For Transmitters TDP-1001

Description
The model TDP plug-in display is a universal local display suitable for use with various transmitters. The transmitter must be fitted with an analogue output and a connector in accordance with DIN43650. Type TDP2000 can be delivered for use in hazardous areas. The plug-in display is simply plugged in between connector and socket; it is then ready for operation. The plug-in display is user programmable.
Datasheet
Description
The model TDP plug-in display is a universal local display suitable for use with various transmitters. The transmitter must be fitted with an analogue output and a connector in accordance with DIN43650. Type TDP2000 can be delivered for use in hazardous areas. The plug-in display is simply plugged in between connector and socket; it is then ready for operation. The plug-in display is user programmable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug-in Display For Transmitters - TDP-1001 - Gefran
25050 Provaglio d'Iseo (BS), Italy
Plug-in Display For Transmitters
TDP-1001
Plug-in Display For Transmitters TDP-1001
The model TDP plug-in display is a universal local display suitable for use with various transmitters. The transmitter must be fitted with an analogue output and a connector in accordance with DIN43650. Type TDP2000 can be delivered for use in hazardous areas. The plug-in display is simply plugged in between connector and socket; it is then ready for operation. The plug-in display is user programmable.

The model TDP plug-in display is a universal local display suitable for use with various transmitters. The transmitter must be fitted with an analogue output and a connector in accordance with DIN43650. Type TDP2000 can be delivered for use in hazardous areas. The plug-in display is simply plugged in between connector and socket; it is then ready for operation. The plug-in display is user programmable.

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Digital Panel Meters
Product Number TDP-1001
Product Name Plug-in Display For Transmitters
Features Adjustable Display; Alarms
Unlock Full Specs
to access all available technical data

Similar Products

Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details