Gefran Power supply DC SM32

Description
The SieiDrive - SM32 devices are AC/DC three-phase half-controlled converters designed to supply constant voltage to the DC link of the AVy and AGy inverters. SM32 is suitable to power supply both single and multiple inverter systems parallel connected to a common DC link. The precharge of the leveling capacitors, which can be set via internal dip-switches, is performed by partializing the Mains voltage via an input thyristor bridge. A diagnostic circuit allows to set the delay time for the switching off of the power thyristor during a power dip. Inputs/Outputs - Relay outputs: 1 drive OK contact (normally open, closed after the precharge) - 2 digital outputs: MLP signal (sum of the precharge and of the set undervoltage threshold) and ML signal (Mains voltage monitoring). Protection functions Opening of the OK relay in case of: - overtemperature - power supply loss on the regulation card (±15V) - power supply loss - completely discharged DC link. Options: Input chokes - An input choke is compulsory for the functioning of the SM32 power supply
Datasheet
Description
The SieiDrive - SM32 devices are AC/DC three-phase half-controlled converters designed to supply constant voltage to the DC link of the AVy and AGy inverters. SM32 is suitable to power supply both single and multiple inverter systems parallel connected to a common DC link. The precharge of the leveling capacitors, which can be set via internal dip-switches, is performed by partializing the Mains voltage via an input thyristor bridge. A diagnostic circuit allows to set the delay time for the switching off of the power thyristor during a power dip. Inputs/Outputs - Relay outputs: 1 drive OK contact (normally open, closed after the precharge) - 2 digital outputs: MLP signal (sum of the precharge and of the set undervoltage threshold) and ML signal (Mains voltage monitoring). Protection functions Opening of the OK relay in case of: - overtemperature - power supply loss on the regulation card (±15V) - power supply loss - completely discharged DC link. Options: Input chokes - An input choke is compulsory for the functioning of the SM32 power supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power supply DC - SM32 - Gefran
25050 Provaglio d'Iseo (BS), Italy
Power supply DC
SM32
Power supply DC SM32
The SieiDrive - SM32 devices are AC/DC three-phase half-controlled converters designed to supply constant voltage to the DC link of the AVy and AGy inverters. SM32 is suitable to power supply both single and multiple inverter systems parallel connected to a common DC link. The precharge of the leveling capacitors, which can be set via internal dip-switches, is performed by partializing the Mains voltage via an input thyristor bridge. A diagnostic circuit allows to set the delay time for the switching off of the power thyristor during a power dip. Inputs/Outputs - Relay outputs: 1 drive OK contact (normally open, closed after the precharge) - 2 digital outputs: MLP signal (sum of the precharge and of the set undervoltage threshold) and ML signal (Mains voltage monitoring). Protection functions Opening of the OK relay in case of: - overtemperature - power supply loss on the regulation card (±15V) - power supply loss - completely discharged DC link. Options: Input chokes - An input choke is compulsory for the functioning of the SM32 power supply

The SieiDrive - SM32 devices are AC/DC three-phase half-controlled converters designed to supply constant voltage to the DC link of the AVy and AGy inverters.
SM32 is suitable to power supply both single and multiple inverter systems parallel connected to a common DC link.
The precharge of the leveling capacitors, which can be set via internal dip-switches, is performed by partializing the Mains voltage via an input thyristor bridge.
A diagnostic circuit allows to set the delay time for the switching off of the power thyristor during a power dip.
Inputs/Outputs
- Relay outputs: 1 drive OK contact (normally open, closed after the precharge)
- 2 digital outputs: MLP signal (sum of the precharge and of the set undervoltage threshold) and ML signal (Mains voltage monitoring).
Protection functions
Opening of the OK relay in case of:
- overtemperature
- power supply loss on the regulation card (±15V)
- power supply loss
- completely discharged DC link.
Options:
Input chokes
- An input choke is compulsory for the functioning of the SM32 power supply

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Power Supplies
Product Number SM32
Product Name Power supply DC
Type DC Power Supply
Applications Industrial
Regulatory Compliance RoHS
DC Output Voltage 400.0 to 490.0 volts
DC Output Current 185 to 2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

UDP6933B 200W DC Switching Power Supply 150V/5A - UDP6933B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2321-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers
Programmable Switching DC Power Supply - SPS5165X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-24-2 Open Power Supply - PS-24-2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details