Gefran Strain Link Sensor With Variable Digital Amplifier SL76/80-VDA268

Description
Strain link sensors picks up surface-strain between the 2 mounting locations. The strain occuring between the mounting areas is mechanically amplified inside of the sensor. The integrated digital amplifier processes the signal on the spot, avoiding EMC problems. Thanks to the rugged design, this sensors are used in heavy industrial environment. In case of overload, this sensor may get an offset. After replacing a SL-Sensor, they need to be recalibrated. They need a cyclical reset (for cycles >1min.). Our amplifier can handle the occuring large offset range.
Datasheet
Description
Strain link sensors picks up surface-strain between the 2 mounting locations. The strain occuring between the mounting areas is mechanically amplified inside of the sensor. The integrated digital amplifier processes the signal on the spot, avoiding EMC problems. Thanks to the rugged design, this sensors are used in heavy industrial environment. In case of overload, this sensor may get an offset. After replacing a SL-Sensor, they need to be recalibrated. They need a cyclical reset (for cycles >1min.). Our amplifier can handle the occuring large offset range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Link Sensor With Variable Digital Amplifier - SL76/80-VDA268 - Gefran
25050 Provaglio d'Iseo (BS), Italy
Strain Link Sensor With Variable Digital Amplifier
SL76/80-VDA268
Strain Link Sensor With Variable Digital Amplifier SL76/80-VDA268
Strain link sensors picks up surface-strain between the 2 mounting locations. The strain occuring between the mounting areas is mechanically amplified inside of the sensor. The integrated digital amplifier processes the signal on the spot, avoiding EMC problems. Thanks to the rugged design, this sensors are used in heavy industrial environment. In case of overload, this sensor may get an offset. After replacing a SL-Sensor, they need to be recalibrated. They need a cyclical reset (for cycles >1min.). Our amplifier can handle the occuring large offset range.

Strain link sensors picks up surface-strain between the 2 mounting locations. The strain occuring between the mounting areas is mechanically amplified inside of the sensor.
The integrated digital amplifier processes the signal on the spot, avoiding EMC problems.
Thanks to the rugged design, this sensors are used in heavy industrial environment. In case of overload, this sensor may get an offset. After replacing a SL-Sensor, they need to be recalibrated.
They need a cyclical reset (for cycles >1min.).
Our amplifier can handle the occuring large offset range.

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Force and Load Sensors
Product Number SL76/80-VDA268
Product Name Strain Link Sensor With Variable Digital Amplifier
Accuracy 0.50 ±% Full Scale
Force Measured Tension
Package Cantilever
Output Analog Current; Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

MR07-200 - Force sensor, 200 lbF / 3200 ozF / 100 kgF / 1000 N / 1 kN - MR07-200 - Mark-10 Corporation
Specs
Force Rating 225 lbs (102 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Force Sensors, Load Cells - Industrial - 223-EFN10-500KN-S00002-ND - DigiKey
Specs
Force Rating 112424 lbs (50986 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Compression Load Cell - X-CS15-I-H9-2M - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 4.41 to 44.1 lbs (2 to 20 kg)
Force Measured Compression
Output Analog Voltage
View Details