Mark-10 Corporation 0.5lb/250g/2.5N Force Gauge M3-05

Description
Product Highlights High speed 2,000 Hz sampling rate USB output 1/1000 resolution Free basic data collection software included Programmable high/low set points with audio/visual alarms Live load bar graph with audio/visual overload alarms Ergonomic, reversible housing for hand held or test stand use 3-year warranty Made in USA Each Unit Includes Carrying case Set of common attachments AC adapter/charger Battery MESUR Lite basic data collection software USB cable and driver Resource CD NIST-traceable certificate of calibration with data
Datasheet
Description
Product Highlights High speed 2,000 Hz sampling rate USB output 1/1000 resolution Free basic data collection software included Programmable high/low set points with audio/visual alarms Live load bar graph with audio/visual overload alarms Ergonomic, reversible housing for hand held or test stand use 3-year warranty Made in USA Each Unit Includes Carrying case Set of common attachments AC adapter/charger Battery MESUR Lite basic data collection software USB cable and driver Resource CD NIST-traceable certificate of calibration with data
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5lb/250g/2.5N Force Gauge - M3-05 - Transcat, Inc.
Rochester, NY, USA
0.5lb/250g/2.5N Force Gauge
M3-05
0.5lb/250g/2.5N Force Gauge M3-05
Product Highlights High speed 2,000 Hz sampling rate USB output 1/1000 resolution Free basic data collection software included Programmable high/low set points with audio/visual alarms Live load bar graph with audio/visual overload alarms Ergonomic, reversible housing for hand held or test stand use 3-year warranty Made in USA Each Unit Includes Carrying case Set of common attachments AC adapter/charger Battery MESUR Lite basic data collection software USB cable and driver Resource CD NIST-traceable certificate of calibration with data

Product Highlights

  • High speed 2,000 Hz sampling rate
  • USB output
  • 1/1000 resolution
  • Free basic data collection software included
  • Programmable high/low set points with audio/visual alarms
  • Live load bar graph with audio/visual overload alarms
  • Ergonomic, reversible housing for hand held or test stand use
  • 3-year warranty
  • Made in USA

Each Unit Includes

  • Carrying case
  • Set of common attachments
  • AC adapter/charger
  • Battery
  • MESUR Lite basic data collection software
  • USB cable and driver
  • Resource CD
  • NIST-traceable certificate of calibration with data
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number M3-05
Product Name 0.5lb/250g/2.5N Force Gauge
Force Rating 0.5000 lbs (0.2268 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force sensor, 5000 lbF / 2500 kgF / 25000 N / 25 kN - MR02-5000 - Mark-10 Corporation
Specs
Force Rating 5620 lbs (2549 kg)
Force Measured Compression
Device Sensor Element / Chip
View Details
Force Sensors - 10209950-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Compression Load Cell - X-C08-H30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 1102 lbs (5 to 500 kg)
Force Measured Compression
Output Analog Voltage
View Details