Gefran Shear Type Load Cell SH

Description
The principle of measurement of the SH series load cells is the deformation caused by the shear generated by the applied load. The result is a transducer that is extremely rigid both for the measured load and of lateral or transverse loads which have little effect on it. The high degree of accuracy, good level of thermal compensation, the grade of protection make the SH series load cells safe for use in the most severe conditions.
Datasheet
Description
The principle of measurement of the SH series load cells is the deformation caused by the shear generated by the applied load. The result is a transducer that is extremely rigid both for the measured load and of lateral or transverse loads which have little effect on it. The high degree of accuracy, good level of thermal compensation, the grade of protection make the SH series load cells safe for use in the most severe conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shear Type Load Cell - SH - Gefran
25050 Provaglio d'Iseo (BS), Italy
Shear Type Load Cell
SH
Shear Type Load Cell SH
The principle of measurement of the SH series load cells is the deformation caused by the shear generated by the applied load. The result is a transducer that is extremely rigid both for the measured load and of lateral or transverse loads which have little effect on it. The high degree of accuracy, good level of thermal compensation, the grade of protection make the SH series load cells safe for use in the most severe conditions.

The principle of measurement of the SH series load cells is the deformation caused by the shear generated by the applied load.
The result is a transducer that is extremely rigid both for the measured load and of lateral or transverse loads which have little effect on it.
The high degree of accuracy, good level of thermal compensation, the grade of protection make the SH series load cells safe for use in the most severe conditions.

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Force and Load Sensors
Product Number SH
Product Name Shear Type Load Cell
Force Rating 1102 to 22050 lbs (500 to 10000 kg)
Force Measured Shear
Package Cantilever
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-300N-E0-K1-G0 - KZ-011-0400-300N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Load cell C3 OIML IP68/IP69K 30t - 1-C16A3C3/30T/L-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 60000 lbs (27211 kg)
Shear Type Shear Beam
Output Passive (mV/V)
View Details
Force Sensors - EFN30-10KN-C20002 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Gauges - 2553732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Gauge / Indicator
View Details