Gefran Magnet Mount Strain Sensor QE1010

Description
The magnet-press-on strain gage QE1010 measures the surface-strain directly at the mounting location, similar to bonded strain gages. The QE1010 is mounted in seconds and presses strain gages under the stainless protective foil that strongly onto the surface to be measured that friction replaces the bonding normally used to fix strain gages. The mounting is very fast, and the strain gage is protected. The sensor can not be overloaded. Press-on strain sensors measures surface-strains directly at the mounting location. They need a cyclical reset (for cycles >5min.). Our amplifiers can handle the occuring large offset range. The included mounting tool allows easy mounting and dismounting.
Datasheet
Description
The magnet-press-on strain gage QE1010 measures the surface-strain directly at the mounting location, similar to bonded strain gages. The QE1010 is mounted in seconds and presses strain gages under the stainless protective foil that strongly onto the surface to be measured that friction replaces the bonding normally used to fix strain gages. The mounting is very fast, and the strain gage is protected. The sensor can not be overloaded. Press-on strain sensors measures surface-strains directly at the mounting location. They need a cyclical reset (for cycles >5min.). Our amplifiers can handle the occuring large offset range. The included mounting tool allows easy mounting and dismounting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Mount Strain Sensor - QE1010 - Gefran
25050 Provaglio d'Iseo (BS), Italy
Magnet Mount Strain Sensor
QE1010
Magnet Mount Strain Sensor QE1010
The magnet-press-on strain gage QE1010 measures the surface-strain directly at the mounting location, similar to bonded strain gages. The QE1010 is mounted in seconds and presses strain gages under the stainless protective foil that strongly onto the surface to be measured that friction replaces the bonding normally used to fix strain gages. The mounting is very fast, and the strain gage is protected. The sensor can not be overloaded. Press-on strain sensors measures surface-strains directly at the mounting location. They need a cyclical reset (for cycles >5min.). Our amplifiers can handle the occuring large offset range. The included mounting tool allows easy mounting and dismounting.

The magnet-press-on strain gage QE1010 measures the surface-strain directly at the mounting location, similar to bonded strain gages.
The QE1010 is mounted in seconds and presses strain gages under the stainless protective foil that strongly onto the surface to be measured that friction replaces the bonding normally used to fix strain gages. The mounting is very fast, and the strain gage is protected.
The sensor can not be overloaded. Press-on strain sensors measures surface-strains directly at the mounting location.
They need a cyclical reset (for cycles >5min.). Our amplifiers can handle the occuring large offset range.
The included mounting tool allows easy mounting and dismounting.

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Force and Load Sensors
Product Number QE1010
Product Name Magnet Mount Strain Sensor
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-50N-E1-K6-G0 - KZ-011-0400-50N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Pendulum load cell 1000D/60t/OIML - 1-C16A2D1/60T/NN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 120000 lbs (54422 kg)
Shear Type Shear Beam
Output Passive (mV/V)
View Details
Force Sensors - 10214938-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
Force Gauges - 2553726 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Gauge / Indicator
View Details