Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SOLID STATE RELAYS
GEFRAN
GQ-50-24-D-1-4 -- GEFR SOLID STATE
Gefran
GEFR Solid State
GQ-50-24-D-1-4
Description
GQ-50-24-D-1-4 230V, 50A, Solid
Galco Industrial Electronics
Done
Description
GQ-50-24-D-1-4 230V, 50A, Solid
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
GEFR Solid State
GQ-50-24-D-1-4
GEFR Solid State
GQ-50-24-D-1-4
GQ-50-24-D-1-4 230V, 50A, Solid
GQ-50-24-D-1-4 230V, 50A, Solid
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Solid State Relays
Product Number
GQ-50-24-D-1-4
Product Name
GEFR Solid State
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Type 77.01 - Modular Solid State Relay 5A
770182308051
Specs
Approvals
EAC-1, CE-2, CLUS, ukca
Operating Temp
-4 to 158 F (-20 to 70 C)
Input Voltage (Control Signal) Type
AC
View Details
TE Connectivity
Electromechanical Relays & Contactors
1-1617163-0
Specs
Approvals
Not EU ELV Compliant; RoHS
Operating Temp
-85 to 257 F (-65 to 125 C)
DC Voltage
28 volts
View Details
4
suppliers
WAGO
Solid State Relays
859-739
Specs
Mounting
DIN
Switch Configuration
FormA
Operating Temp
-13 to 158 F (-25 to 70 C)
View Details
Aratas America LLC
Solid State Relays
G3VM-101HR
Specs
Mounting
PCBoard
Switch Configuration
FormA
Operating Temp
-40 to 230 F (-40 to 110 C)
View Details
5
suppliers