Gefran Controller and Operator Panel GF_VEDO SL 35CT

Description
The integrated Controller and Operator Panel allows the complete management of automation. Available in 3 versions (6 models), and equipped with a powerful 400 MHz processor. It is destined mainly to operate in an industrial environment on the control panels of production process machines or processes. The operator interacts through a colour touch screen. Depending on the model, the size of the screen is 3.5” or 7” wide. As an option, the device can be equipped with programmable function buttons. Thanks to its numerous communication ports (some of which are optional), it is possible to connect a wide range of devices to the controller, such as computers, barcode readers, USB sticks, modems, printers, etc., and connect it to an Ethernet network. The remote input and output modules (CAN-IO/GILOGIK II) are connected by bus to the CAN port (CANopen). Other CANopen standard compliant devices can also be connected to the bus.
Datasheet
Description
The integrated Controller and Operator Panel allows the complete management of automation. Available in 3 versions (6 models), and equipped with a powerful 400 MHz processor. It is destined mainly to operate in an industrial environment on the control panels of production process machines or processes. The operator interacts through a colour touch screen. Depending on the model, the size of the screen is 3.5” or 7” wide. As an option, the device can be equipped with programmable function buttons. Thanks to its numerous communication ports (some of which are optional), it is possible to connect a wide range of devices to the controller, such as computers, barcode readers, USB sticks, modems, printers, etc., and connect it to an Ethernet network. The remote input and output modules (CAN-IO/GILOGIK II) are connected by bus to the CAN port (CANopen). Other CANopen standard compliant devices can also be connected to the bus.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controller and Operator Panel - GF_VEDO SL 35CT - Gefran
25050 Provaglio d'Iseo (BS), Italy
Controller and Operator Panel
GF_VEDO SL 35CT
Controller and Operator Panel GF_VEDO SL 35CT
The integrated Controller and Operator Panel allows the complete management of automation. Available in 3 versions (6 models), and equipped with a powerful 400 MHz processor. It is destined mainly to operate in an industrial environment on the control panels of production process machines or processes. The operator interacts through a colour touch screen. Depending on the model, the size of the screen is 3.5” or 7” wide. As an option, the device can be equipped with programmable function buttons. Thanks to its numerous communication ports (some of which are optional), it is possible to connect a wide range of devices to the controller, such as computers, barcode readers, USB sticks, modems, printers, etc., and connect it to an Ethernet network. The remote input and output modules (CAN-IO/GILOGIK II) are connected by bus to the CAN port (CANopen). Other CANopen standard compliant devices can also be connected to the bus.

The integrated Controller and Operator Panel allows the complete management of automation. Available in 3 versions (6 models), and equipped with a powerful 400 MHz processor.
It is destined mainly to operate in an industrial environment on the control panels of production process machines or processes.
The operator interacts through a colour touch screen. Depending on the model, the size of the screen is 3.5” or 7” wide.
As an option, the device can be equipped with programmable function buttons.
Thanks to its numerous communication ports (some of which are optional), it is possible to connect a wide range of devices to the controller, such as computers, barcode readers, USB sticks, modems, printers, etc., and connect it to an Ethernet network.
The remote input and output modules (CAN-IO/GILOGIK II) are connected by bus to the CAN port (CANopen).
Other CANopen standard compliant devices can also be connected to the bus.

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Universal Process Controllers
Product Number GF_VEDO SL 35CT
Product Name Controller and Operator Panel
Features PLC; Datalogger
Form Factor Chassis
Interface Digital Front Panel; Network
Communication / Port Type Ethernet, CAN, Modbus
Unlock Full Specs
to access all available technical data

Similar Products

SLC 5/03 32K Controller - 1747-L533 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Chassis
Standards and Compliance Other; GOST,KC
View Details
Dissolved Oxygen Control - AERprocess - Aerzen USA Corp.
Specs
Interface Web
Media Other; Dissolved Oxygen
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details