Gefran Advanced Series Of Multi-runner Controllers GF_LOOPER

Description
GF_LOOPER is an advanced series of multi-runner controllers offered in 16 zone configurations, with complete and easy to use functions for a variety of applications. The operator interface is based on an LCD TFT color touch screen, 3.5” and 5.7”, designed for very easy use. The work and configuration pages are identified by keys with intuitive icons that give immediate access to selected functions. Predefined password levels, compatible with operator authorization, guarantee controlled access to functions. The supervision pages offer a complete view of the zones, each with its own PV, SP, output power, and main alarms status levels. All of the control zones can be switched on or off with a single button, and all of the setpoints can be simultaneously changed by the same engineering quantity with two up/down keys. Selecting the page of a single zone displays the status of all of its parameters, with PV and SP in different colors and a bargraph for intuitive indication of shifts and of the power %. An icon constantly signals zone status and any fault conditions, such as input interrupt, short circuit, partial or total load interrupt. If the password level is compatible, the SP, alarm thresholds, AUTOmatico/ MANuale status can be changed and the zone switched on/off from this page. The various pages can be selected directly from the touch screen and, with the 3.5” model, also with 6 mechanical keys with pressed key feedback. The ability to name and save entire recipes of work parameters for all of the zones provides quick and simple management of device setup for various processes and guarantees error-free operation at all times. Alarms are displayed on specific screens with clear messages and can be recognized and reset with keys. Five passwords are provided for different protection levels, ranging from maximum protection (allowing only the active setpoint to be changed) to a level giving access to all parameters. The data storage page lets you save both work parameters and HW configuration parameters in separate files. Saving the configuration parameters simplifies replacement of an I/O module with Hot Swp functions. A Trend display page shows the trend of controlled variables, with various colors and the ability to zoom on duration of graphics, with configurable sample time and data saving on USB key in CSV format. For greater flexibility, GF_LOOPER offers a clock/calendar function that switches all of the zones on/off at preset times and days of the week.Different types of control can be selected for each zone, from simple ON/OFF to precise Heat/Cool control with individual double PID. Selection of optimum control parameters for each zone is made easier by Selftuning and Autotuning functions, activated by keys. GF_LOOPER diagnostics always display any critical process conditions, such as interrupted or short-circuited inputs, and signal total and partial load break with video alarms and physical outputs. Control of Modbus RTU serial communication signals any communication interrupts. GF_LOOPER interconnects with other control systems, data storage systems, and supervisors via Ethernet, RS485, and USB ports. Available protocols: Modbus RTU (Master), Modbus TCP, Profibus DP. The following functions can be activated for specific applications with hot runners: softstart, control with rapid burst firing for solid state relays and specific diagnostics to detect unwanted variations in power supply and input breaks, with ability to continue to supply average power calculated during the last 5 minutes of operation. Choice of distributed control architecture makes GF_LOOPER a affidable, flexible solution adaptable to equipment of different sizes and with different performance and modularity requirements. CONTROLLER Advanced control algorithms provide excellent management of process variables. Various types of control are possible: ON/OFF, P, PI, PID, both heat or cool only and heat+cool. In addition, cooling can be set by specifying the fluid used: air, oil, water. Calculation of the best process parameters is extremely rapid and efficient thanks to the use of sophisticated automatic tuning processes. The use of advanced tuning lets you check the best PID parameters under all conditions. ALARMS Two alarm thresholds (minimum and maximum) for each zone. For each alarm, you can select: - the control variable to be assigned - the threshold value - the hysteresis value - 5 properties (with latch, disable at power-on, deviation/symmetrica l, absolute/ relative, direct/inverse). LBA, HB, SBR alarms can be set; the presence of the alarm is displayed on the screen via LEDs.
Datasheet
Description
GF_LOOPER is an advanced series of multi-runner controllers offered in 16 zone configurations, with complete and easy to use functions for a variety of applications. The operator interface is based on an LCD TFT color touch screen, 3.5” and 5.7”, designed for very easy use. The work and configuration pages are identified by keys with intuitive icons that give immediate access to selected functions. Predefined password levels, compatible with operator authorization, guarantee controlled access to functions. The supervision pages offer a complete view of the zones, each with its own PV, SP, output power, and main alarms status levels. All of the control zones can be switched on or off with a single button, and all of the setpoints can be simultaneously changed by the same engineering quantity with two up/down keys. Selecting the page of a single zone displays the status of all of its parameters, with PV and SP in different colors and a bargraph for intuitive indication of shifts and of the power %. An icon constantly signals zone status and any fault conditions, such as input interrupt, short circuit, partial or total load interrupt. If the password level is compatible, the SP, alarm thresholds, AUTOmatico/ MANuale status can be changed and the zone switched on/off from this page. The various pages can be selected directly from the touch screen and, with the 3.5” model, also with 6 mechanical keys with pressed key feedback. The ability to name and save entire recipes of work parameters for all of the zones provides quick and simple management of device setup for various processes and guarantees error-free operation at all times. Alarms are displayed on specific screens with clear messages and can be recognized and reset with keys. Five passwords are provided for different protection levels, ranging from maximum protection (allowing only the active setpoint to be changed) to a level giving access to all parameters. The data storage page lets you save both work parameters and HW configuration parameters in separate files. Saving the configuration parameters simplifies replacement of an I/O module with Hot Swp functions. A Trend display page shows the trend of controlled variables, with various colors and the ability to zoom on duration of graphics, with configurable sample time and data saving on USB key in CSV format. For greater flexibility, GF_LOOPER offers a clock/calendar function that switches all of the zones on/off at preset times and days of the week.Different types of control can be selected for each zone, from simple ON/OFF to precise Heat/Cool control with individual double PID. Selection of optimum control parameters for each zone is made easier by Selftuning and Autotuning functions, activated by keys. GF_LOOPER diagnostics always display any critical process conditions, such as interrupted or short-circuited inputs, and signal total and partial load break with video alarms and physical outputs. Control of Modbus RTU serial communication signals any communication interrupts. GF_LOOPER interconnects with other control systems, data storage systems, and supervisors via Ethernet, RS485, and USB ports. Available protocols: Modbus RTU (Master), Modbus TCP, Profibus DP. The following functions can be activated for specific applications with hot runners: softstart, control with rapid burst firing for solid state relays and specific diagnostics to detect unwanted variations in power supply and input breaks, with ability to continue to supply average power calculated during the last 5 minutes of operation. Choice of distributed control architecture makes GF_LOOPER a affidable, flexible solution adaptable to equipment of different sizes and with different performance and modularity requirements. CONTROLLER Advanced control algorithms provide excellent management of process variables. Various types of control are possible: ON/OFF, P, PI, PID, both heat or cool only and heat+cool. In addition, cooling can be set by specifying the fluid used: air, oil, water. Calculation of the best process parameters is extremely rapid and efficient thanks to the use of sophisticated automatic tuning processes. The use of advanced tuning lets you check the best PID parameters under all conditions. ALARMS Two alarm thresholds (minimum and maximum) for each zone. For each alarm, you can select: - the control variable to be assigned - the threshold value - the hysteresis value - 5 properties (with latch, disable at power-on, deviation/symmetrica l, absolute/ relative, direct/inverse). LBA, HB, SBR alarms can be set; the presence of the alarm is displayed on the screen via LEDs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Advanced Series Of Multi-runner Controllers - GF_LOOPER - Gefran
25050 Provaglio d'Iseo (BS), Italy
Advanced Series Of Multi-runner Controllers
GF_LOOPER
Advanced Series Of Multi-runner Controllers GF_LOOPER
GF_LOOPER is an advanced series of multi-runner controllers offered in 16 zone configurations, with complete and easy to use functions for a variety of applications. The operator interface is based on an LCD TFT color touch screen, 3.5” and 5.7”, designed for very easy use. The work and configuration pages are identified by keys with intuitive icons that give immediate access to selected functions. Predefined password levels, compatible with operator authorization, guarantee controlled access to functions. The supervision pages offer a complete view of the zones, each with its own PV, SP, output power, and main alarms status levels. All of the control zones can be switched on or off with a single button, and all of the setpoints can be simultaneously changed by the same engineering quantity with two up/down keys. Selecting the page of a single zone displays the status of all of its parameters, with PV and SP in different colors and a bargraph for intuitive indication of shifts and of the power %. An icon constantly signals zone status and any fault conditions, such as input interrupt, short circuit, partial or total load interrupt. If the password level is compatible, the SP, alarm thresholds, AUTOmatico/ MANuale status can be changed and the zone switched on/off from this page. The various pages can be selected directly from the touch screen and, with the 3.5” model, also with 6 mechanical keys with pressed key feedback. The ability to name and save entire recipes of work parameters for all of the zones provides quick and simple management of device setup for various processes and guarantees error-free operation at all times. Alarms are displayed on specific screens with clear messages and can be recognized and reset with keys. Five passwords are provided for different protection levels, ranging from maximum protection (allowing only the active setpoint to be changed) to a level giving access to all parameters. The data storage page lets you save both work parameters and HW configuration parameters in separate files. Saving the configuration parameters simplifies replacement of an I/O module with Hot Swp functions. A Trend display page shows the trend of controlled variables, with various colors and the ability to zoom on duration of graphics, with configurable sample time and data saving on USB key in CSV format. For greater flexibility, GF_LOOPER offers a clock/calendar function that switches all of the zones on/off at preset times and days of the week.Different types of control can be selected for each zone, from simple ON/OFF to precise Heat/Cool control with individual double PID. Selection of optimum control parameters for each zone is made easier by Selftuning and Autotuning functions, activated by keys. GF_LOOPER diagnostics always display any critical process conditions, such as interrupted or short-circuited inputs, and signal total and partial load break with video alarms and physical outputs. Control of Modbus RTU serial communication signals any communication interrupts. GF_LOOPER interconnects with other control systems, data storage systems, and supervisors via Ethernet, RS485, and USB ports. Available protocols: Modbus RTU (Master), Modbus TCP, Profibus DP. The following functions can be activated for specific applications with hot runners: softstart, control with rapid burst firing for solid state relays and specific diagnostics to detect unwanted variations in power supply and input breaks, with ability to continue to supply average power calculated during the last 5 minutes of operation. Choice of distributed control architecture makes GF_LOOPER a affidable, flexible solution adaptable to equipment of different sizes and with different performance and modularity requirements. CONTROLLER Advanced control algorithms provide excellent management of process variables. Various types of control are possible: ON/OFF, P, PI, PID, both heat or cool only and heat+cool. In addition, cooling can be set by specifying the fluid used: air, oil, water. Calculation of the best process parameters is extremely rapid and efficient thanks to the use of sophisticated automatic tuning processes. The use of advanced tuning lets you check the best PID parameters under all conditions. ALARMS Two alarm thresholds (minimum and maximum) for each zone. For each alarm, you can select: - the control variable to be assigned - the threshold value - the hysteresis value - 5 properties (with latch, disable at power-on, deviation/symmetrica l, absolute/ relative, direct/inverse). LBA, HB, SBR alarms can be set; the presence of the alarm is displayed on the screen via LEDs.

GF_LOOPER is an advanced series of multi-runner controllers offered in 16 zone configurations, with complete and easy to use functions for a variety of applications. The operator interface is based on an LCD TFT color touch screen, 3.5” and 5.7”, designed for very easy use.
The work and configuration pages are identified by keys with intuitive icons that give immediate access to selected functions. Predefined password levels, compatible with operator authorization, guarantee controlled access to functions.
The supervision pages offer a complete view of the zones, each with its own PV, SP, output power, and main alarms status levels. All of the control zones can be switched on or off with a single button, and all of the setpoints can be simultaneously changed by the same engineering quantity with two up/down keys.
Selecting the page of a single zone displays the status of all of its parameters, with PV and SP in different colors and a bargraph for intuitive indication of shifts and of the power %.
An icon constantly signals zone status and any fault conditions, such as input interrupt, short circuit, partial or total load interrupt.
If the password level is compatible, the SP, alarm thresholds, AUTOmatico/ MANuale status can be changed and the zone switched on/off from this page. The various pages can be selected directly from the touch screen and, with the 3.5” model, also with 6 mechanical keys with pressed key feedback.
The ability to name and save entire recipes of work parameters for all of the zones provides quick and simple management of device setup for various processes and guarantees error-free operation at all times.
Alarms are displayed on specific screens with clear messages and can be recognized and reset with keys.
Five passwords are provided for different protection levels, ranging from maximum protection (allowing only the active setpoint to be changed) to a level giving access to all parameters.
The data storage page lets you save both work parameters and HW configuration parameters in separate files. Saving the configuration parameters simplifies replacement of an I/O module with Hot Swp functions.
A Trend display page shows the trend of controlled variables, with various colors and the ability to zoom on duration of graphics, with configurable sample time and data saving on USB key in CSV format. For greater flexibility, GF_LOOPER offers a clock/calendar function that switches all of the zones on/off at preset times and days of the week.Different types of control can be selected for each zone, from simple ON/OFF to precise Heat/Cool control with individual double PID.
Selection of optimum control parameters for each zone is made easier by Selftuning and Autotuning functions, activated by keys. GF_LOOPER diagnostics always display any critical process conditions, such as interrupted or short-circuited inputs, and signal total and partial load break with video alarms and physical outputs.
Control of Modbus RTU serial communication signals any communication interrupts.
GF_LOOPER interconnects with other control systems, data storage systems, and supervisors via Ethernet, RS485, and USB ports.
Available protocols: Modbus RTU (Master), Modbus TCP, Profibus DP.
The following functions can be activated for specific applications with hot runners: softstart, control with rapid burst firing for solid state relays and specific diagnostics to detect unwanted variations in power supply and input breaks, with ability to continue to supply average power calculated during the last 5 minutes of operation. Choice of distributed control architecture makes GF_LOOPER a affidable, flexible solution adaptable to equipment of different sizes and with different performance and modularity requirements.
CONTROLLER
Advanced control algorithms provide excellent management of process variables. Various types of control are possible: ON/OFF, P, PI, PID, both heat or cool only and heat+cool. In addition, cooling can be set by specifying the fluid used: air, oil, water. Calculation of the best process parameters is extremely rapid and efficient thanks to the use of sophisticated automatic tuning processes. The use of advanced tuning lets you check the best PID parameters under all conditions.
ALARMS
Two alarm thresholds (minimum and maximum) for each zone. For each alarm, you can select:
- the control variable to be assigned
- the threshold value
- the hysteresis value
- 5 properties (with latch, disable at power-on, deviation/symmetrical, absolute/ relative, direct/inverse).
LBA, HB, SBR alarms can be set; the presence of the alarm is displayed on the screen via LEDs.

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Universal Process Controllers
Product Number GF_LOOPER
Product Name Advanced Series Of Multi-runner Controllers
Control Limit; PID
Features Multi-Function; Datalogger; Rate Indication/ Control
Form Factor Chassis
Interface Digital Front Panel; Network
Unlock Full Specs
to access all available technical data

Similar Products

AERZENWebView -  - Aerzen USA Corp.
Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
Media Other; Oil Levels, System Pressure
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details