Gefran Toroidal Force Transducer For Industrial Applications CT

Description
The CT series force transducers, have been specially designed for use in polymer processing in applications where it is required to measure the reaction force produced by the extru-sion pressure on the gearbox along the axis of the screw. They measure a force whose value is indicative of the extrusion pressure over the area of the screw. The CT series force transducers can also be used in all other applications where it is required to measure the forces on shafts or columns and in any application where the geometry demands a toroidal form load cell.
Datasheet
Description
The CT series force transducers, have been specially designed for use in polymer processing in applications where it is required to measure the reaction force produced by the extru-sion pressure on the gearbox along the axis of the screw. They measure a force whose value is indicative of the extrusion pressure over the area of the screw. The CT series force transducers can also be used in all other applications where it is required to measure the forces on shafts or columns and in any application where the geometry demands a toroidal form load cell.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toroidal Force Transducer For Industrial Applications - CT - Gefran
25050 Provaglio d'Iseo (BS), Italy
Toroidal Force Transducer For Industrial Applications
CT
Toroidal Force Transducer For Industrial Applications CT
The CT series force transducers, have been specially designed for use in polymer processing in applications where it is required to measure the reaction force produced by the extru-sion pressure on the gearbox along the axis of the screw. They measure a force whose value is indicative of the extrusion pressure over the area of the screw. The CT series force transducers can also be used in all other applications where it is required to measure the forces on shafts or columns and in any application where the geometry demands a toroidal form load cell.

The CT series force transducers, have been specially designed for use in polymer processing in applications where it is required to measure the reaction force produced by the extru-sion pressure on the gearbox along the axis of the screw.
They measure a force whose value is indicative of the extrusion pressure over the area of the screw.
The CT series force transducers can also be used in all other applications where it is required to measure the forces on shafts or columns and in any application where the geometry demands a toroidal form load cell.

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Force and Load Sensors
Product Number CT
Product Name Toroidal Force Transducer For Industrial Applications
Force Rating 220 to 6615 lbs (100 to 3000 kg)
Accuracy 0.50 ±% Full Scale
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-50N-E2-K1-G1 - KZ-011-0400-50N-E2-K1-G1 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Single point load cell PW15BC3/20kg - 1-PW15BC3/20KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 44.1 lbs (20 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Sensors - EFN30-200N-C20003 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Gauges - 1811972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details