Gefran Load Cell For Compression Applications CM

Description
CM series load cells are strain gauge transducers used to measure loads in static and dynamic applications, in compression, with high accuracy. They are machined from a single block of metal, so the primary sensing element, the mountings and the case contain no welds allowing smaller dimensions and an enhanced grade of protection. The configuration of the point of measurement, with 8 strain gauges, reduces errors caused by imperfect applications of the load. Typical applications of load cells connected in parallel are: silos, hoppers, large weighing platforms. The stainless steel construction is suitable for use in aggressive environments in the chemical and petrochemical industries.
Datasheet
Description
CM series load cells are strain gauge transducers used to measure loads in static and dynamic applications, in compression, with high accuracy. They are machined from a single block of metal, so the primary sensing element, the mountings and the case contain no welds allowing smaller dimensions and an enhanced grade of protection. The configuration of the point of measurement, with 8 strain gauges, reduces errors caused by imperfect applications of the load. Typical applications of load cells connected in parallel are: silos, hoppers, large weighing platforms. The stainless steel construction is suitable for use in aggressive environments in the chemical and petrochemical industries.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Cell For Compression Applications - CM - Gefran
25050 Provaglio d'Iseo (BS), Italy
Load Cell For Compression Applications
CM
Load Cell For Compression Applications CM
CM series load cells are strain gauge transducers used to measure loads in static and dynamic applications, in compression, with high accuracy. They are machined from a single block of metal, so the primary sensing element, the mountings and the case contain no welds allowing smaller dimensions and an enhanced grade of protection. The configuration of the point of measurement, with 8 strain gauges, reduces errors caused by imperfect applications of the load. Typical applications of load cells connected in parallel are: silos, hoppers, large weighing platforms. The stainless steel construction is suitable for use in aggressive environments in the chemical and petrochemical industries.

CM series load cells are strain gauge transducers used to measure loads in static and dynamic applications, in compression, with high accuracy.
They are machined from a single block of metal, so the primary sensing element, the mountings and the case contain no welds allowing smaller dimensions and an enhanced grade of protection. The configuration of the point of measurement, with 8 strain gauges, reduces errors caused by imperfect applications of the load.
Typical applications of load cells connected in parallel are: silos, hoppers, large weighing platforms.
The stainless steel construction is suitable for use in aggressive environments in the chemical and petrochemical industries.

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Force and Load Sensors
Product Number CM
Product Name Load Cell For Compression Applications
Force Rating 220 to 110250 lbs (100 to 50000 kg)
Accuracy 0.20 ±% Full Scale
Force Measured Compression
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-200N-E0-K1-G0 - KZ-011-0400-200N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Piezoelectric force washer CLP/3kN-0.5M - 1-CLP/3KN-0.5M - Hottinger Brüel & Kjær A/S
Specs
Force Rating 674 lbs (306 kg)
Accuracy 1.00 ±% Full Scale
Output pC (passive piezoelectric)
View Details
Force Sensors - 20009605-65 - TE Connectivity
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Force Gauges - 7252069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details