Gefran Cylindrical Force Transducer For Industrial Applications CC

Description
The CC force transducers have been designed for use in the plastics industry where it is required to measure the reaction force to the extrusion pressure that is present on the casing of the gearbox along the axis of the extruder screw. These models, fitted in contact with the thrust bearings, measure a force whose valve, after suitable correction, is equal to extrusion pressure multiplied by the screw area. The CC cylindrical force transducers are all stainless steel construction and configured in such a way that the body, airtight welded, acts also as the case, making a unit that is smaller than the CT series. The connector in the shank is on the same axis as the transducer, which in some cases alows easier installation.
Datasheet
Description
The CC force transducers have been designed for use in the plastics industry where it is required to measure the reaction force to the extrusion pressure that is present on the casing of the gearbox along the axis of the extruder screw. These models, fitted in contact with the thrust bearings, measure a force whose valve, after suitable correction, is equal to extrusion pressure multiplied by the screw area. The CC cylindrical force transducers are all stainless steel construction and configured in such a way that the body, airtight welded, acts also as the case, making a unit that is smaller than the CT series. The connector in the shank is on the same axis as the transducer, which in some cases alows easier installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Force Transducer For Industrial Applications - CC - Gefran
25050 Provaglio d'Iseo (BS), Italy
Cylindrical Force Transducer For Industrial Applications
CC
Cylindrical Force Transducer For Industrial Applications CC
The CC force transducers have been designed for use in the plastics industry where it is required to measure the reaction force to the extrusion pressure that is present on the casing of the gearbox along the axis of the extruder screw. These models, fitted in contact with the thrust bearings, measure a force whose valve, after suitable correction, is equal to extrusion pressure multiplied by the screw area. The CC cylindrical force transducers are all stainless steel construction and configured in such a way that the body, airtight welded, acts also as the case, making a unit that is smaller than the CT series. The connector in the shank is on the same axis as the transducer, which in some cases alows easier installation.

The CC force transducers have been designed for use in the plastics industry where it is required to measure the reaction force to the extrusion pressure that is present on the casing of the gearbox along the axis of the extruder screw.
These models, fitted in contact with the thrust bearings, measure a force whose valve, after suitable correction, is equal to extrusion pressure multiplied by the screw area.
The CC cylindrical force transducers are all stainless steel construction and configured in such a way that the body, airtight welded, acts also as the case, making a unit that is smaller than the CT series.
The connector in the shank is on the same axis as the transducer, which in some cases alows easier installation.

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Force and Load Sensors
Product Number CC
Product Name Cylindrical Force Transducer For Industrial Applications
Force Rating 168600 to 337200 lbs (76463 to 152925 kg)
Accuracy 1.00 ±% Full Scale
Package Canister
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-80N-E1-K6-G0 - KZ-011-0400-80N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Bending beam load cell HLCF2C3/550kg - 1-HLCF2C3/550KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 1213 lbs (550 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details
Force Sensors, Load Cells - Industrial - 223-EFN21-1.5KN-C00001-ND - DigiKey
Specs
Force Rating 337 lbs (153 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Force Gauges - 559842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details