Gefran Temperature Controller 450

Description
The series 450 temperature controller, measuring 48x48mm (1/16 DIN), offers simplicity of use and high quality of control. The input from temperature sensors is “universal” and configurable with type J, K, R, S, T, B, E, N thermocouples and with 3-wire Rt100 resistance thermometers. The user interface has a complete double display with green LEDs, 4 keys, and two red LEDs to signal active outputs. The Lexan® membrane on the front panel guarantees an IP65 protection level for these products. The controller outputs, freely configurable as control output and alarm output, are available in a 5A/250VAC relay version or in a logic signal version to drive solid state relays. The input signal read speed (120msec) and the tested PID control algorithm with selftuning and autotuning parameter functions guarantee accurate and stable control even for rapid and discontinuous heating systems. Series 450 models are factory-configured to satisfy most industrial heating applications (input for probe J, hot PID setting, 10 second cycle time) and can always be modified from keyboard and from PC with a few parameters grouped on intuitive menus. A programming kit for PC is available, consisting of a cable and a user-friendly program for Windows with Wizard pages, oscilloscope for process analysis, saving of parameter recipes, and ability to reset factory parameters. A settable software protection code (password-protected) lets you limit access to internal parameters to various levels, up to total protection.
Datasheet
Description
The series 450 temperature controller, measuring 48x48mm (1/16 DIN), offers simplicity of use and high quality of control. The input from temperature sensors is “universal” and configurable with type J, K, R, S, T, B, E, N thermocouples and with 3-wire Rt100 resistance thermometers. The user interface has a complete double display with green LEDs, 4 keys, and two red LEDs to signal active outputs. The Lexan® membrane on the front panel guarantees an IP65 protection level for these products. The controller outputs, freely configurable as control output and alarm output, are available in a 5A/250VAC relay version or in a logic signal version to drive solid state relays. The input signal read speed (120msec) and the tested PID control algorithm with selftuning and autotuning parameter functions guarantee accurate and stable control even for rapid and discontinuous heating systems. Series 450 models are factory-configured to satisfy most industrial heating applications (input for probe J, hot PID setting, 10 second cycle time) and can always be modified from keyboard and from PC with a few parameters grouped on intuitive menus. A programming kit for PC is available, consisting of a cable and a user-friendly program for Windows with Wizard pages, oscilloscope for process analysis, saving of parameter recipes, and ability to reset factory parameters. A settable software protection code (password-protected) lets you limit access to internal parameters to various levels, up to total protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Controller - 450 - Gefran
25050 Provaglio d'Iseo (BS), Italy
Temperature Controller
450
Temperature Controller 450
The series 450 temperature controller, measuring 48x48mm (1/16 DIN), offers simplicity of use and high quality of control. The input from temperature sensors is “universal” and configurable with type J, K, R, S, T, B, E, N thermocouples and with 3-wire Rt100 resistance thermometers. The user interface has a complete double display with green LEDs, 4 keys, and two red LEDs to signal active outputs. The Lexan® membrane on the front panel guarantees an IP65 protection level for these products. The controller outputs, freely configurable as control output and alarm output, are available in a 5A/250VAC relay version or in a logic signal version to drive solid state relays. The input signal read speed (120msec) and the tested PID control algorithm with selftuning and autotuning parameter functions guarantee accurate and stable control even for rapid and discontinuous heating systems. Series 450 models are factory-configured to satisfy most industrial heating applications (input for probe J, hot PID setting, 10 second cycle time) and can always be modified from keyboard and from PC with a few parameters grouped on intuitive menus. A programming kit for PC is available, consisting of a cable and a user-friendly program for Windows with Wizard pages, oscilloscope for process analysis, saving of parameter recipes, and ability to reset factory parameters. A settable software protection code (password-protected) lets you limit access to internal parameters to various levels, up to total protection.

The series 450 temperature controller, measuring 48x48mm (1/16 DIN), offers simplicity of use and high quality of control. The input from temperature sensors is “universal” and configurable with type J, K, R, S, T, B, E, N thermocouples and with 3-wire Rt100 resistance thermometers.
The user interface has a complete double display with green LEDs, 4 keys, and two red LEDs to signal active outputs.
The Lexan® membrane on the front panel guarantees an IP65 protection level for these products. The controller outputs, freely configurable as control output and alarm output, are available in a 5A/250VAC relay version or in a logic signal version to drive solid state relays.
The input signal read speed (120msec) and the tested PID control algorithm with selftuning and autotuning parameter functions guarantee accurate and stable control even for rapid and discontinuous heating systems.
Series 450 models are factory-configured to satisfy most industrial heating applications (input for probe J, hot PID setting, 10 second cycle time) and can always be modified from keyboard and from PC with a few parameters grouped on intuitive menus.
A programming kit for PC is available, consisting of a cable and a user-friendly program for Windows with Wizard pages, oscilloscope for process analysis, saving of parameter recipes, and ability to reset factory parameters. A settable software protection code (password-protected) lets you limit access to internal parameters to various levels, up to total protection.

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Temperature Controllers
Product Number 450
Product Name Temperature Controller
Control Limit; PID
Features PLC
Form Factor DIN
Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Mold Controllers - Altanium® NEO5™ Controller - Husky Technologies™
Specs
Controller Type Hot Runner
Features Multi-Function
Interface Digital Front Panel
View Details
Temperature Controllers - 1241063 - RS Components, Ltd.
Specs
Form Factor Chassis; Panel mount
Interface Digital Front Panel
Temperature Thermocouple; RTD / Thermistor
View Details
Electronic Temperature Control -  - EXAIR
Specs
Control Limit
Interface Digital Front Panel
Temperature Cooling
View Details