Gefran Temperature And Pressure Double Indicator / Alarm Unit 40TB

Description
PROFILE The 40 TB is a microprocessor based, 2-channel alarm unit, format 96x96 (1/4 DIN), manufactured with SMT. Its operator interface is comprehensive and efficient, with two 4-digit displays for the two process variables and engineering units indications. It is also equipped with a red LED bargraph, which can be associated to process variables and to peak values. Three LEDs indicate the output status, while 3 more LEDs can be configured to indicate different functional conditions. The instrument has a lexan membrane faceplate (guaranteed to IP65) with 4 keys. Channel 1 has strain gauge, pressure or force sensor inputs, with positive or symmetrical polarisations, calibration with sensitivity auto-calculation (from 1,5 up to 4 mV/V), indication of probe power supply break. The first input channel can also receive signals from potentiometers with 100 Ohm min. resistance. The A/D converter performance can be configured via keyboard, so that different options of sampling time can be selected, depending on the desired resolution. Sampling time can be as low as15msec., while resolution can reach a max. value of 16,000 divisions (by a 120msec. sampling time). The second input channel can be configured for inputs from temperature sensors (TC, RTD, PTC, NTC) and for mV, V, mA signals, with the ability to have of having a customized input for each kind of sensor. The selection of the different options is available from keyboard. There is the possibility of having two digital inputs from voltage-free contacts, configurable for functions such as reset, hold, flash, peak or memory reset control. The instruments can be equipped with up to three relay (5A/250V) or static (0-11Vdc) outputs. Two voltage or current analogue outputs are available for the retransmission of inputs, of alarm sets, of gross and tare values. The serial communication option may have current loop, RS422/ 485 and RS232 connections with baud rate up to 19200. The option "transmitter power supply" is foreseen for each input channel. For channel 1 it could be: 1V (potentiometer), 5 and 10V (strain-gauge), 15 and 24V; for channel 2: 15 and 24Vdc. The programming of the instrument is made easy by grouping the parameters in function blocks and by a simplified data entry menu. The configuration can be simplified even further using the PC programming kit containing connection cable and a menu guide program that runs under Windows (see technical data code 80020). A configurable personal software protection code (password protection) can be used to restrict the levels of editing and displaying the configuration parameters.
Datasheet
Description
PROFILE The 40 TB is a microprocessor based, 2-channel alarm unit, format 96x96 (1/4 DIN), manufactured with SMT. Its operator interface is comprehensive and efficient, with two 4-digit displays for the two process variables and engineering units indications. It is also equipped with a red LED bargraph, which can be associated to process variables and to peak values. Three LEDs indicate the output status, while 3 more LEDs can be configured to indicate different functional conditions. The instrument has a lexan membrane faceplate (guaranteed to IP65) with 4 keys. Channel 1 has strain gauge, pressure or force sensor inputs, with positive or symmetrical polarisations, calibration with sensitivity auto-calculation (from 1,5 up to 4 mV/V), indication of probe power supply break. The first input channel can also receive signals from potentiometers with 100 Ohm min. resistance. The A/D converter performance can be configured via keyboard, so that different options of sampling time can be selected, depending on the desired resolution. Sampling time can be as low as15msec., while resolution can reach a max. value of 16,000 divisions (by a 120msec. sampling time). The second input channel can be configured for inputs from temperature sensors (TC, RTD, PTC, NTC) and for mV, V, mA signals, with the ability to have of having a customized input for each kind of sensor. The selection of the different options is available from keyboard. There is the possibility of having two digital inputs from voltage-free contacts, configurable for functions such as reset, hold, flash, peak or memory reset control. The instruments can be equipped with up to three relay (5A/250V) or static (0-11Vdc) outputs. Two voltage or current analogue outputs are available for the retransmission of inputs, of alarm sets, of gross and tare values. The serial communication option may have current loop, RS422/ 485 and RS232 connections with baud rate up to 19200. The option "transmitter power supply" is foreseen for each input channel. For channel 1 it could be: 1V (potentiometer), 5 and 10V (strain-gauge), 15 and 24V; for channel 2: 15 and 24Vdc. The programming of the instrument is made easy by grouping the parameters in function blocks and by a simplified data entry menu. The configuration can be simplified even further using the PC programming kit containing connection cable and a menu guide program that runs under Windows (see technical data code 80020). A configurable personal software protection code (password protection) can be used to restrict the levels of editing and displaying the configuration parameters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature And Pressure Double Indicator / Alarm Unit - 40TB - Gefran
25050 Provaglio d'Iseo (BS), Italy
Temperature And Pressure Double Indicator / Alarm Unit
40TB
Temperature And Pressure Double Indicator / Alarm Unit 40TB
PROFILE The 40 TB is a microprocessor based, 2-channel alarm unit, format 96x96 (1/4 DIN), manufactured with SMT. Its operator interface is comprehensive and efficient, with two 4-digit displays for the two process variables and engineering units indications. It is also equipped with a red LED bargraph, which can be associated to process variables and to peak values. Three LEDs indicate the output status, while 3 more LEDs can be configured to indicate different functional conditions. The instrument has a lexan membrane faceplate (guaranteed to IP65) with 4 keys. Channel 1 has strain gauge, pressure or force sensor inputs, with positive or symmetrical polarisations, calibration with sensitivity auto-calculation (from 1,5 up to 4 mV/V), indication of probe power supply break. The first input channel can also receive signals from potentiometers with 100 Ohm min. resistance. The A/D converter performance can be configured via keyboard, so that different options of sampling time can be selected, depending on the desired resolution. Sampling time can be as low as15msec., while resolution can reach a max. value of 16,000 divisions (by a 120msec. sampling time). The second input channel can be configured for inputs from temperature sensors (TC, RTD, PTC, NTC) and for mV, V, mA signals, with the ability to have of having a customized input for each kind of sensor. The selection of the different options is available from keyboard. There is the possibility of having two digital inputs from voltage-free contacts, configurable for functions such as reset, hold, flash, peak or memory reset control. The instruments can be equipped with up to three relay (5A/250V) or static (0-11Vdc) outputs. Two voltage or current analogue outputs are available for the retransmission of inputs, of alarm sets, of gross and tare values. The serial communication option may have current loop, RS422/ 485 and RS232 connections with baud rate up to 19200. The option "transmitter power supply" is foreseen for each input channel. For channel 1 it could be: 1V (potentiometer), 5 and 10V (strain-gauge), 15 and 24V; for channel 2: 15 and 24Vdc. The programming of the instrument is made easy by grouping the parameters in function blocks and by a simplified data entry menu. The configuration can be simplified even further using the PC programming kit containing connection cable and a menu guide program that runs under Windows (see technical data code 80020). A configurable personal software protection code (password protection) can be used to restrict the levels of editing and displaying the configuration parameters.

PROFILE The 40 TB is a microprocessor based, 2-channel alarm unit, format 96x96 (1/4 DIN), manufactured with SMT.
Its operator interface is comprehensive and efficient, with two 4-digit displays for the two process variables and engineering units indications.
It is also equipped with a red LED bargraph, which can be associated to process variables and to peak values.
Three LEDs indicate the output status, while 3 more LEDs can be configured to indicate different functional conditions.
The instrument has a lexan membrane faceplate (guaranteed to IP65) with 4 keys.
Channel 1 has strain gauge, pressure or force sensor inputs, with positive or symmetrical polarisations, calibration with sensitivity auto-calculation (from 1,5 up to 4 mV/V), indication of probe power supply break.
The first input channel can also receive signals from potentiometers with 100 Ohm min. resistance.
The A/D converter performance can be configured via keyboard, so that different options of sampling time can be selected, depending on the desired resolution.
Sampling time can be as low as15msec., while resolution can reach a max. value of 16,000 divisions (by a 120msec. sampling time).
The second input channel can be configured for inputs from temperature sensors (TC, RTD, PTC, NTC) and for mV, V, mA signals, with the ability to have of having a customized input for each kind of sensor.
The selection of the different options is available from keyboard. There is the possibility of having two digital inputs from voltage-free contacts, configurable for functions such as reset, hold, flash, peak or memory reset control.
The instruments can be equipped with up to three relay (5A/250V) or static (0-11Vdc) outputs. Two voltage or current analogue outputs are available for the retransmission of inputs, of alarm sets, of gross and tare values.
The serial communication option may have current loop, RS422/ 485 and RS232 connections with baud rate up to 19200.
The option "transmitter power supply" is foreseen for each input channel. For channel 1 it could be: 1V (potentiometer), 5 and 10V (strain-gauge), 15 and 24V; for channel 2: 15 and 24Vdc.
The programming of the instrument is made easy by grouping the parameters in function blocks and by a simplified data entry menu.
The configuration can be simplified even further using the PC programming kit containing connection cable and a menu guide program that runs under Windows (see technical data code 80020). A configurable personal software protection code (password protection) can be used to restrict the levels of editing and displaying the configuration parameters.

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Digital Panel Meters
Product Number 40TB
Product Name Temperature And Pressure Double Indicator / Alarm Unit
Features Adjustable Display; Alarms
Display Type Numeric
Number Digits 4.0
Display Technology LED
Display Colors Red
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Smart Digital Panel Mount Load Cell Meter - DPM-3 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 7.0
Display Technology LED
View Details
830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Multi Function Panel Meters - 312864 - RS Components, Ltd.
Specs
Number Digits 7.0
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
View Details
 - Digital Panel Meter for 6 Digit Digital Stopwatch and Timer - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details