Gefran Configurable Indicator 40T96

Description
Microprocessor based indicator in both 96x48 (1/8 DIN) format manufactured with SMT. The instrument have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 3 / 4 digit display format, and 3 indicating LED's for the output statuses. The input signal can be selected from a wide range of sensors: Thermocouples of type J, K, R, S, T, B, E, N, L GOST, U, G, D, C Resistance thermometers Pt100, Pt100J (japanese standard) 2 / 3 wire PTC and NTC themistors Linear inputs 0 to 60/12 to 60mV, 0 to 20/4 to 20mA, 0 to 10/2 to 10/0 to 5/1 to 5/0 to 1/0, 2 to1V The selection is made using the faceplate keys. The instrument is available in version base, with two outputs to relé (2R), and expandible version. The instruments have a maximum of 4 outputs that can be mechanical relays (5A,250Vac/30Vdc cosφ=1) or logic outputs (0 to 11Vdc). A digital input (24Vdc/5mA) is available (for resetting, hold, flash, peak handling or releasing latch) and one output of 0...10V, 0/4 to 20mA (max. 500) is available for retranmitting the measured input signal. The retransmission output, the digital input and the third output are available contemporaneously. The serial communication option (available in RS485 standard) allows connection to supervision systems and PLCs with two protocols: GEFRAN CENCAL and MODBUS RTU. Finally, a triac can be fitted (as an alternative to the output 1) to drive resistive loads up to a maximum of 1A at 240V. The programming of the instrument is made easy by grouping the parameters in function blocks (CFG for the alarm hysteresis, Inp for the inputs, Out for the outputs...) and by a simplified data entry menu. The configuration can be simplified even further using the PC programming kit made up of a connection cable and a menu guide program that runs under Windows (see technical data WINSTRUM). A configurable personal software protection code (password protection) can be used to restrict the levels of editing and displaying the configuration parameters.
Datasheet
Description
Microprocessor based indicator in both 96x48 (1/8 DIN) format manufactured with SMT. The instrument have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 3 / 4 digit display format, and 3 indicating LED's for the output statuses. The input signal can be selected from a wide range of sensors: Thermocouples of type J, K, R, S, T, B, E, N, L GOST, U, G, D, C Resistance thermometers Pt100, Pt100J (japanese standard) 2 / 3 wire PTC and NTC themistors Linear inputs 0 to 60/12 to 60mV, 0 to 20/4 to 20mA, 0 to 10/2 to 10/0 to 5/1 to 5/0 to 1/0, 2 to1V The selection is made using the faceplate keys. The instrument is available in version base, with two outputs to relé (2R), and expandible version. The instruments have a maximum of 4 outputs that can be mechanical relays (5A,250Vac/30Vdc cosφ=1) or logic outputs (0 to 11Vdc). A digital input (24Vdc/5mA) is available (for resetting, hold, flash, peak handling or releasing latch) and one output of 0...10V, 0/4 to 20mA (max. 500) is available for retranmitting the measured input signal. The retransmission output, the digital input and the third output are available contemporaneously. The serial communication option (available in RS485 standard) allows connection to supervision systems and PLCs with two protocols: GEFRAN CENCAL and MODBUS RTU. Finally, a triac can be fitted (as an alternative to the output 1) to drive resistive loads up to a maximum of 1A at 240V. The programming of the instrument is made easy by grouping the parameters in function blocks (CFG for the alarm hysteresis, Inp for the inputs, Out for the outputs...) and by a simplified data entry menu. The configuration can be simplified even further using the PC programming kit made up of a connection cable and a menu guide program that runs under Windows (see technical data WINSTRUM). A configurable personal software protection code (password protection) can be used to restrict the levels of editing and displaying the configuration parameters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Configurable Indicator - 40T96 - Gefran
25050 Provaglio d'Iseo (BS), Italy
Configurable Indicator
40T96
Configurable Indicator 40T96
Microprocessor based indicator in both 96x48 (1/8 DIN) format manufactured with SMT. The instrument have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 3 / 4 digit display format, and 3 indicating LED's for the output statuses. The input signal can be selected from a wide range of sensors: Thermocouples of type J, K, R, S, T, B, E, N, L GOST, U, G, D, C Resistance thermometers Pt100, Pt100J (japanese standard) 2 / 3 wire PTC and NTC themistors Linear inputs 0 to 60/12 to 60mV, 0 to 20/4 to 20mA, 0 to 10/2 to 10/0 to 5/1 to 5/0 to 1/0, 2 to1V The selection is made using the faceplate keys. The instrument is available in version base, with two outputs to relé (2R), and expandible version. The instruments have a maximum of 4 outputs that can be mechanical relays (5A,250Vac/30Vdc cosφ=1) or logic outputs (0 to 11Vdc). A digital input (24Vdc/5mA) is available (for resetting, hold, flash, peak handling or releasing latch) and one output of 0...10V, 0/4 to 20mA (max. 500) is available for retranmitting the measured input signal. The retransmission output, the digital input and the third output are available contemporaneously. The serial communication option (available in RS485 standard) allows connection to supervision systems and PLCs with two protocols: GEFRAN CENCAL and MODBUS RTU. Finally, a triac can be fitted (as an alternative to the output 1) to drive resistive loads up to a maximum of 1A at 240V. The programming of the instrument is made easy by grouping the parameters in function blocks (CFG for the alarm hysteresis, Inp for the inputs, Out for the outputs...) and by a simplified data entry menu. The configuration can be simplified even further using the PC programming kit made up of a connection cable and a menu guide program that runs under Windows (see technical data WINSTRUM). A configurable personal software protection code (password protection) can be used to restrict the levels of editing and displaying the configuration parameters.

Microprocessor based indicator in both 96x48 (1/8 DIN) format manufactured with SMT.
The instrument have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 3 / 4 digit display format, and 3 indicating LED's for the output statuses.
The input signal can be selected from a wide range of sensors:

  • Thermocouples of type J, K, R, S, T, B, E, N, L GOST, U, G, D, C
  • Resistance thermometers Pt100, Pt100J (japanese standard) 2 / 3 wire
  • PTC and NTC themistors
  • Linear inputs 0 to 60/12 to 60mV, 0 to 20/4 to 20mA, 0 to 10/2 to 10/0 to 5/1 to 5/0 to 1/0, 2 to1V

The selection is made using the faceplate keys.
The instrument is available in version base, with two outputs to relé (2R), and expandible version.
The instruments have a maximum of 4 outputs that can be mechanical relays (5A,250Vac/30Vdc cosφ=1) or logic outputs (0 to 11Vdc).
A digital input (24Vdc/5mA) is available (for resetting, hold, flash, peak handling or releasing latch) and one output of 0...10V, 0/4 to 20mA (max. 500) is available for retranmitting the measured input signal.
The retransmission output, the digital input and the third output are available contemporaneously.
The serial communication option (available in RS485 standard) allows connection to supervision systems and PLCs with two protocols: GEFRAN CENCAL and MODBUS RTU.
Finally, a triac can be fitted (as an alternative to the output 1) to drive resistive loads up to a maximum of 1A at 240V.
The programming of the instrument is made easy by grouping the parameters in function blocks (CFG for the alarm hysteresis, Inp for the inputs, Out for the outputs...) and by a simplified data entry menu.
The configuration can be simplified even further using the PC programming kit made up of a connection cable and a menu guide program that runs under Windows (see technical data WINSTRUM).
A configurable personal software protection code (password protection) can be used to restrict the levels of editing and displaying the configuration parameters.

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Digital Panel Meters
Product Number 40T96
Product Name Configurable Indicator
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Number Digits 4.0
Display Technology LED
Display Colors Red
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - VAF39A-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Multi Function Panel Meters - 2102692 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; Frequency; Mps, voltage or frequency
Width 68 mm (2.68 inch)
View Details
Array Front Panel LAN-XI 11 Modules - UA-2145-D-- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 132
Input Type 200V condensor microphones
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details