Gefran Configurable Indicator 40T72

Description
Microprocessor based indicator in 72x36 format manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 2, 3 / 4 digit display. The input signal can be selected from a wide range of sensors: Thermocouples of type J, K, R, S, T, B, E, N, L GOST, U, G, D, C Resistance thermometers Pt100, Pt100J (japanese standard) 2 / 3 wire PTC and NTC themistors Linear inputs 0 to 60/12 to 60mV, 0 to 20/4 to 20mA, 0 to 10/2 to 10/0 to 5/1 to 5/0 to 1/0, 2 to1V The selection is made using the faceplate keys and correct input contact. No external shunt or adapter is required. A digital input (24Vdc/4mA) is available for resetting, hold, flash, peak handling or releasing latch. The instruments have a maximum of 3 outputs that can be mechanical relays (5A/250V) or logic outputs (0 to 11Vdc). In alternative to output 3 a 4 to 20mA output is available (max. 150 Ohm) for retransmission of the measured input signal, or a digital input (24Vdc/4mA) can be provided which can be used for resetting, hold, flash, peak handling or releasing latch. Finally, a triac can be fitted (as an alternative to the other two relay outputs) that can drive resistive loads up to a maximum of 2,5A at 220V. The programming of the instrument is made easy by grouping the parameters in function blocks (CFG for the alarm hysteresis, Inp for the inputs, Out for the outputs...) and by a simplified data entry menu. The configuration can be simplified even further using the PC programming kit made up of a connection cable and a menu guide program that runs under Windows (see data sheet cod. 80021). A configurable personal software protection code (password protection) can be used to restrict the levels of editing and displaying the configuration parameters.
Datasheet
Description
Microprocessor based indicator in 72x36 format manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 2, 3 / 4 digit display. The input signal can be selected from a wide range of sensors: Thermocouples of type J, K, R, S, T, B, E, N, L GOST, U, G, D, C Resistance thermometers Pt100, Pt100J (japanese standard) 2 / 3 wire PTC and NTC themistors Linear inputs 0 to 60/12 to 60mV, 0 to 20/4 to 20mA, 0 to 10/2 to 10/0 to 5/1 to 5/0 to 1/0, 2 to1V The selection is made using the faceplate keys and correct input contact. No external shunt or adapter is required. A digital input (24Vdc/4mA) is available for resetting, hold, flash, peak handling or releasing latch. The instruments have a maximum of 3 outputs that can be mechanical relays (5A/250V) or logic outputs (0 to 11Vdc). In alternative to output 3 a 4 to 20mA output is available (max. 150 Ohm) for retransmission of the measured input signal, or a digital input (24Vdc/4mA) can be provided which can be used for resetting, hold, flash, peak handling or releasing latch. Finally, a triac can be fitted (as an alternative to the other two relay outputs) that can drive resistive loads up to a maximum of 2,5A at 220V. The programming of the instrument is made easy by grouping the parameters in function blocks (CFG for the alarm hysteresis, Inp for the inputs, Out for the outputs...) and by a simplified data entry menu. The configuration can be simplified even further using the PC programming kit made up of a connection cable and a menu guide program that runs under Windows (see data sheet cod. 80021). A configurable personal software protection code (password protection) can be used to restrict the levels of editing and displaying the configuration parameters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Configurable Indicator - 40T72 - Gefran
25050 Provaglio d'Iseo (BS), Italy
Configurable Indicator
40T72
Configurable Indicator 40T72
Microprocessor based indicator in 72x36 format manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 2, 3 / 4 digit display. The input signal can be selected from a wide range of sensors: Thermocouples of type J, K, R, S, T, B, E, N, L GOST, U, G, D, C Resistance thermometers Pt100, Pt100J (japanese standard) 2 / 3 wire PTC and NTC themistors Linear inputs 0 to 60/12 to 60mV, 0 to 20/4 to 20mA, 0 to 10/2 to 10/0 to 5/1 to 5/0 to 1/0, 2 to1V The selection is made using the faceplate keys and correct input contact. No external shunt or adapter is required. A digital input (24Vdc/4mA) is available for resetting, hold, flash, peak handling or releasing latch. The instruments have a maximum of 3 outputs that can be mechanical relays (5A/250V) or logic outputs (0 to 11Vdc). In alternative to output 3 a 4 to 20mA output is available (max. 150 Ohm) for retransmission of the measured input signal, or a digital input (24Vdc/4mA) can be provided which can be used for resetting, hold, flash, peak handling or releasing latch. Finally, a triac can be fitted (as an alternative to the other two relay outputs) that can drive resistive loads up to a maximum of 2,5A at 220V. The programming of the instrument is made easy by grouping the parameters in function blocks (CFG for the alarm hysteresis, Inp for the inputs, Out for the outputs...) and by a simplified data entry menu. The configuration can be simplified even further using the PC programming kit made up of a connection cable and a menu guide program that runs under Windows (see data sheet cod. 80021). A configurable personal software protection code (password protection) can be used to restrict the levels of editing and displaying the configuration parameters.

Microprocessor based indicator in 72x36 format manufactured with SMT.
The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 2, 3 / 4 digit display.
The input signal can be selected from a wide range of sensors:

  • Thermocouples of type J, K, R, S, T, B, E, N, L GOST, U, G, D, C
  • Resistance thermometers Pt100, Pt100J (japanese standard) 2 / 3 wire
  • PTC and NTC themistors
  • Linear inputs 0 to 60/12 to 60mV, 0 to 20/4 to 20mA, 0 to 10/2 to 10/0 to 5/1 to 5/0 to 1/0, 2 to1V

The selection is made using the faceplate keys and correct input contact.
No external shunt or adapter is required.
A digital input (24Vdc/4mA) is available for resetting, hold, flash, peak handling or releasing latch. The instruments have a maximum of 3 outputs that can be mechanical relays (5A/250V) or logic outputs (0 to 11Vdc).
In alternative to output 3 a 4 to 20mA output is available (max. 150 Ohm) for retransmission of the measured input signal, or a digital input (24Vdc/4mA) can be provided which can be used for resetting, hold, flash, peak handling or releasing latch.
Finally, a triac can be fitted (as an alternative to the other two relay outputs) that can drive resistive loads up to a maximum of 2,5A at 220V.
The programming of the instrument is made easy by grouping the parameters in function blocks (CFG for the alarm hysteresis, Inp for the inputs, Out for the outputs...) and by a simplified data entry menu.
The configuration can be simplified even further using the PC programming kit made up of a connection cable and a menu guide program that runs under Windows (see data sheet cod. 80021).
A configurable personal software protection code (password protection) can be used to restrict the levels of editing and displaying the configuration parameters.

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Digital Panel Meters
Product Number 40T72
Product Name Configurable Indicator
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Number Digits 2.0
Display Technology LED
Display Colors Red
Unlock Full Specs
to access all available technical data

Similar Products

830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Front Panel, LAN-XI, detachable, Triax A - UA-2108--120- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 4
Input Type IEPE / CCLD
View Details
Multi Function Panel Meters - 2333538 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Temperature; RTD, Thermocouple Input
Width 45 mm (1.77 inch)
View Details