Gefran Microprocessor Controller 400-401

Description
Microprocessor controller, format 48x48 (1/16 DIN) menufactored using SMT. The instruments provides a complete operator interface, protected by a Lexan® membrane that ensures level IP65 faceplate protection. They have 4 keys, 4 digits display, 2 indicating LED's for 400 model, 3 indicating LED's for 401 model and a further 3 LED's bar-graph. The main input for the process variable is universal and provides the possibility to connect many types of input sensor: Thermocouple type J, K, R, S, T, B, E, N Resistance thermometer PT100 3-wires Thermistor PTC Linear inputs 0...60mV, 12...60mV, 0...20mA, 4...20mA, 0...10V, 2...10V The type of input is selected from the faceplate keys and no external shunts or adapter are required. Model 401 can have an auxiliary input for a 50mAac current transformer to monitor the load current. It is also possible to set an alarm point related to the current transformer input in order to check eventual load malfunction. The instruments have 2 (3 for 401 model) relay (5A/250Vac, cosφ=1) or static (10Vdc/30mA) outputs with Heat, Cool or Heat/Cool non sovrapposto and/or alarm function. All the programming procedures of the instruments are facilitaded by the grouping of the parameters in function blocks (CFG for the control parameters, Inp for the inputs, Out for the outputs, etc.) and by the possibility of selecting a simplified menu for entering the most frequently used parameters. To semplify the configuration even further, a programming kit is available for PC, which includes a menu driven configuration program for Windows and the necessary cable to connect the instrument (see technical data cod. 80021). A configurable personal software protection code (password protection) can be used to restrict the levels of editing and displaying the configuration parameters.
Datasheet
Description
Microprocessor controller, format 48x48 (1/16 DIN) menufactored using SMT. The instruments provides a complete operator interface, protected by a Lexan® membrane that ensures level IP65 faceplate protection. They have 4 keys, 4 digits display, 2 indicating LED's for 400 model, 3 indicating LED's for 401 model and a further 3 LED's bar-graph. The main input for the process variable is universal and provides the possibility to connect many types of input sensor: Thermocouple type J, K, R, S, T, B, E, N Resistance thermometer PT100 3-wires Thermistor PTC Linear inputs 0...60mV, 12...60mV, 0...20mA, 4...20mA, 0...10V, 2...10V The type of input is selected from the faceplate keys and no external shunts or adapter are required. Model 401 can have an auxiliary input for a 50mAac current transformer to monitor the load current. It is also possible to set an alarm point related to the current transformer input in order to check eventual load malfunction. The instruments have 2 (3 for 401 model) relay (5A/250Vac, cosφ=1) or static (10Vdc/30mA) outputs with Heat, Cool or Heat/Cool non sovrapposto and/or alarm function. All the programming procedures of the instruments are facilitaded by the grouping of the parameters in function blocks (CFG for the control parameters, Inp for the inputs, Out for the outputs, etc.) and by the possibility of selecting a simplified menu for entering the most frequently used parameters. To semplify the configuration even further, a programming kit is available for PC, which includes a menu driven configuration program for Windows and the necessary cable to connect the instrument (see technical data cod. 80021). A configurable personal software protection code (password protection) can be used to restrict the levels of editing and displaying the configuration parameters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessor Controller - 400-401 - Gefran
25050 Provaglio d'Iseo (BS), Italy
Microprocessor Controller
400-401
Microprocessor Controller 400-401
Microprocessor controller, format 48x48 (1/16 DIN) menufactored using SMT. The instruments provides a complete operator interface, protected by a Lexan® membrane that ensures level IP65 faceplate protection. They have 4 keys, 4 digits display, 2 indicating LED's for 400 model, 3 indicating LED's for 401 model and a further 3 LED's bar-graph. The main input for the process variable is universal and provides the possibility to connect many types of input sensor: Thermocouple type J, K, R, S, T, B, E, N Resistance thermometer PT100 3-wires Thermistor PTC Linear inputs 0...60mV, 12...60mV, 0...20mA, 4...20mA, 0...10V, 2...10V The type of input is selected from the faceplate keys and no external shunts or adapter are required. Model 401 can have an auxiliary input for a 50mAac current transformer to monitor the load current. It is also possible to set an alarm point related to the current transformer input in order to check eventual load malfunction. The instruments have 2 (3 for 401 model) relay (5A/250Vac, cosφ=1) or static (10Vdc/30mA) outputs with Heat, Cool or Heat/Cool non sovrapposto and/or alarm function. All the programming procedures of the instruments are facilitaded by the grouping of the parameters in function blocks (CFG for the control parameters, Inp for the inputs, Out for the outputs, etc.) and by the possibility of selecting a simplified menu for entering the most frequently used parameters. To semplify the configuration even further, a programming kit is available for PC, which includes a menu driven configuration program for Windows and the necessary cable to connect the instrument (see technical data cod. 80021). A configurable personal software protection code (password protection) can be used to restrict the levels of editing and displaying the configuration parameters.

Microprocessor controller, format 48x48 (1/16 DIN) menufactored using SMT.
The instruments provides a complete operator interface, protected by a Lexan® membrane that ensures level IP65 faceplate protection. They have 4 keys, 4 digits display, 2 indicating LED's for 400 model, 3 indicating LED's for 401 model and a further 3 LED's bar-graph.
The main input for the process variable is universal and provides the possibility to connect many types of input sensor:

  • Thermocouple type J, K, R, S, T, B, E, N
  • Resistance thermometer PT100 3-wires
  • Thermistor PTC
  • Linear inputs 0...60mV, 12...60mV, 0...20mA, 4...20mA, 0...10V, 2...10V

The type of input is selected from the faceplate keys and no external shunts or adapter are required.
Model 401 can have an auxiliary input for a 50mAac current transformer to monitor the load current.
It is also possible to set an alarm point related to the current transformer input in order to check eventual load malfunction.
The instruments have 2 (3 for 401 model) relay (5A/250Vac, cosφ=1) or static (10Vdc/30mA) outputs with Heat, Cool or Heat/Cool non sovrapposto and/or alarm function.
All the programming procedures of the instruments are facilitaded by the grouping of the parameters in function blocks (CFG for the control parameters, Inp for the inputs, Out for the outputs, etc.) and by the possibility of selecting a simplified menu for entering the most frequently used parameters.
To semplify the configuration even further, a programming kit is available for PC, which includes a menu driven configuration program for Windows and the necessary cable to connect the instrument (see technical data cod. 80021).
A configurable personal software protection code (password protection) can be used to restrict the levels of editing and displaying the configuration parameters.

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Universal Process Controllers
Product Number 400-401
Product Name Microprocessor Controller
Control Limit; PID
Features PLC
Form Factor DIN
Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Dissolved Oxygen Control - AERprocess - Aerzen USA Corp.
Specs
Interface Web
Media Other; Dissolved Oxygen
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details