Gefran Microprocessor Controller 1600-1800

Description
Microprocessor controller, format 48x48 / 96x96 (1/8 DIN - 1/4 DIN) manufactured using SM Technology. The instrument provides a complete operator interface, protected by a Lexan membrane that ensures level IP65 faceplate protection. It has 4 keys, two green LED displays, each with 4 digits, 4 red indicating LED's for the 4 logic or relay outputs, and a further 3 LED's that are programmable to indicate the various operational states of the instrument. The main input for the process variable is universal and provides the possibility to connect many types of input sensor: thermocouple type J, K, R, S, T, B, E, N, Ni-Ni18Mo, L; resistance thermometer Pt100 3-wires; thermistor PTC; ilinear inputs 0-50mV, 10-50mV, 2-10V, 0-10V, 0-20mA, 4-20mA, and potentiometer, all with the possibility of custom linearisation that can be defined using the faceplate keys. The type of input is selected from the faceplate keys and no external shunts or adapter are required. A second auxiliary isolated analogue input is available, which can also be configured for a linear input (0-10V, 2-10V, 0-20mA / 4-20mA), for remote setpoint, potentiometer or current transformer. The auxiliary input function is completely configurable, including the possibility of a custom linearization. It is possible to configure the 2 available isolated digital inputs for selection of up to 4 local setpoints; start, stop and reset of internal timer; Auto/Man, Loc/Rem functions; alarms memory reset; input hold function. The instrument can have up to 4 relay (3A/250V) or logic (12Vdc, 20mA) outputs and up to 2 islolated analogue outputs in voltage or current. The function of each output is completely configurable by faceplate. The available functions include: control output, alarm output, timer, digital input repetition, retransmission of process value, setpoints, deviation, alarm setpoint or value read from digital communication. The Heat/Cool adjustment offers the possibility of setting the cooling parameters in relation to the type of water, oil or air fluid. A further isolated output (10 or 24Vdc, 30mA max.) is available for powering external transmitters or potentiometers. The serial communication interface RS485 (RS232C compatible) makes it possible to read or modify any parameter and to govern the instrument online (local/remote manual/automatic commu-tation, internal timer control, direct control of outputs). Protocols available: MODBUS RTU and CENCAL (Gefran). Using these it is possible to write to any of the instrument parameters. All the programming procedures of the instrument are facilitated by the grouping of the parameters in function blocks (CFG for the control parameters, Inp for the inputs, Out for the outputs, etc) and by the possibility of selecting a simplified menu for entering the most frequently used parameters. To simplify the configuration even further, a programming kit is available for PC, which includes a menu driven configuration program for Windows and the necessary cable to connect the instrument (see data sheet cod. 80021).
Datasheet
Description
Microprocessor controller, format 48x48 / 96x96 (1/8 DIN - 1/4 DIN) manufactured using SM Technology. The instrument provides a complete operator interface, protected by a Lexan membrane that ensures level IP65 faceplate protection. It has 4 keys, two green LED displays, each with 4 digits, 4 red indicating LED's for the 4 logic or relay outputs, and a further 3 LED's that are programmable to indicate the various operational states of the instrument. The main input for the process variable is universal and provides the possibility to connect many types of input sensor: thermocouple type J, K, R, S, T, B, E, N, Ni-Ni18Mo, L; resistance thermometer Pt100 3-wires; thermistor PTC; ilinear inputs 0-50mV, 10-50mV, 2-10V, 0-10V, 0-20mA, 4-20mA, and potentiometer, all with the possibility of custom linearisation that can be defined using the faceplate keys. The type of input is selected from the faceplate keys and no external shunts or adapter are required. A second auxiliary isolated analogue input is available, which can also be configured for a linear input (0-10V, 2-10V, 0-20mA / 4-20mA), for remote setpoint, potentiometer or current transformer. The auxiliary input function is completely configurable, including the possibility of a custom linearization. It is possible to configure the 2 available isolated digital inputs for selection of up to 4 local setpoints; start, stop and reset of internal timer; Auto/Man, Loc/Rem functions; alarms memory reset; input hold function. The instrument can have up to 4 relay (3A/250V) or logic (12Vdc, 20mA) outputs and up to 2 islolated analogue outputs in voltage or current. The function of each output is completely configurable by faceplate. The available functions include: control output, alarm output, timer, digital input repetition, retransmission of process value, setpoints, deviation, alarm setpoint or value read from digital communication. The Heat/Cool adjustment offers the possibility of setting the cooling parameters in relation to the type of water, oil or air fluid. A further isolated output (10 or 24Vdc, 30mA max.) is available for powering external transmitters or potentiometers. The serial communication interface RS485 (RS232C compatible) makes it possible to read or modify any parameter and to govern the instrument online (local/remote manual/automatic commu-tation, internal timer control, direct control of outputs). Protocols available: MODBUS RTU and CENCAL (Gefran). Using these it is possible to write to any of the instrument parameters. All the programming procedures of the instrument are facilitated by the grouping of the parameters in function blocks (CFG for the control parameters, Inp for the inputs, Out for the outputs, etc) and by the possibility of selecting a simplified menu for entering the most frequently used parameters. To simplify the configuration even further, a programming kit is available for PC, which includes a menu driven configuration program for Windows and the necessary cable to connect the instrument (see data sheet cod. 80021).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessor Controller - 1600-1800 - Gefran
25050 Provaglio d'Iseo (BS), Italy
Microprocessor Controller
1600-1800
Microprocessor Controller 1600-1800
Microprocessor controller, format 48x48 / 96x96 (1/8 DIN - 1/4 DIN) manufactured using SM Technology. The instrument provides a complete operator interface, protected by a Lexan membrane that ensures level IP65 faceplate protection. It has 4 keys, two green LED displays, each with 4 digits, 4 red indicating LED's for the 4 logic or relay outputs, and a further 3 LED's that are programmable to indicate the various operational states of the instrument. The main input for the process variable is universal and provides the possibility to connect many types of input sensor: thermocouple type J, K, R, S, T, B, E, N, Ni-Ni18Mo, L; resistance thermometer Pt100 3-wires; thermistor PTC; ilinear inputs 0-50mV, 10-50mV, 2-10V, 0-10V, 0-20mA, 4-20mA, and potentiometer, all with the possibility of custom linearisation that can be defined using the faceplate keys. The type of input is selected from the faceplate keys and no external shunts or adapter are required. A second auxiliary isolated analogue input is available, which can also be configured for a linear input (0-10V, 2-10V, 0-20mA / 4-20mA), for remote setpoint, potentiometer or current transformer. The auxiliary input function is completely configurable, including the possibility of a custom linearization. It is possible to configure the 2 available isolated digital inputs for selection of up to 4 local setpoints; start, stop and reset of internal timer; Auto/Man, Loc/Rem functions; alarms memory reset; input hold function. The instrument can have up to 4 relay (3A/250V) or logic (12Vdc, 20mA) outputs and up to 2 islolated analogue outputs in voltage or current. The function of each output is completely configurable by faceplate. The available functions include: control output, alarm output, timer, digital input repetition, retransmission of process value, setpoints, deviation, alarm setpoint or value read from digital communication. The Heat/Cool adjustment offers the possibility of setting the cooling parameters in relation to the type of water, oil or air fluid. A further isolated output (10 or 24Vdc, 30mA max.) is available for powering external transmitters or potentiometers. The serial communication interface RS485 (RS232C compatible) makes it possible to read or modify any parameter and to govern the instrument online (local/remote manual/automatic commu-tation, internal timer control, direct control of outputs). Protocols available: MODBUS RTU and CENCAL (Gefran). Using these it is possible to write to any of the instrument parameters. All the programming procedures of the instrument are facilitated by the grouping of the parameters in function blocks (CFG for the control parameters, Inp for the inputs, Out for the outputs, etc) and by the possibility of selecting a simplified menu for entering the most frequently used parameters. To simplify the configuration even further, a programming kit is available for PC, which includes a menu driven configuration program for Windows and the necessary cable to connect the instrument (see data sheet cod. 80021).

Microprocessor controller, format 48x48 / 96x96 (1/8 DIN - 1/4 DIN) manufactured using SM Technology.
The instrument provides a complete operator interface, protected by a Lexan membrane that ensures level IP65 faceplate protection.
It has 4 keys, two green LED displays, each with 4 digits, 4 red indicating LED's for the 4 logic or relay outputs, and a further 3 LED's that are programmable to indicate the various operational states of the instrument.
The main input for the process variable is universal and provides the possibility to connect many types of input sensor: thermocouple type J, K, R, S, T, B, E, N, Ni-Ni18Mo, L; resistance thermometer Pt100 3-wires; thermistor PTC; ilinear inputs 0-50mV, 10-50mV, 2-10V, 0-10V, 0-20mA, 4-20mA, and potentiometer, all with the possibility of custom linearisation that can be defined using the faceplate keys.
The type of input is selected from the faceplate keys and no external shunts or adapter are required. A second auxiliary isolated analogue input is available, which can also be configured for a linear input (0-10V, 2-10V, 0-20mA / 4-20mA), for remote setpoint, potentiometer or current transformer.
The auxiliary input function is completely configurable, including the possibility of a custom linearization. It is possible to configure the 2 available isolated digital inputs for selection of up to 4 local setpoints; start, stop and reset of internal timer; Auto/Man, Loc/Rem functions; alarms memory reset; input hold function.
The instrument can have up to 4 relay (3A/250V) or logic (12Vdc, 20mA) outputs and up to 2 islolated analogue outputs in voltage or current.
The function of each output is completely configurable by faceplate.
The available functions include: control output, alarm output, timer, digital input repetition, retransmission of process value, setpoints, deviation, alarm setpoint or value read from digital communication.
The Heat/Cool adjustment offers the possibility of setting the cooling parameters in relation to the type of water, oil or air fluid.
A further isolated output (10 or 24Vdc, 30mA max.) is available for powering external transmitters or potentiometers.
The serial communication interface RS485 (RS232C compatible) makes it possible to read or modify any parameter and to govern the instrument online (local/remote manual/automatic commu-tation, internal timer control, direct control of outputs).
Protocols available: MODBUS RTU and CENCAL (Gefran).
Using these it is possible to write to any of the instrument parameters.
All the programming procedures of the instrument are facilitated by the grouping of the parameters in function blocks (CFG for the control parameters, Inp for the inputs, Out for the outputs, etc) and by the possibility of selecting a simplified menu for entering the most frequently used parameters.
To simplify the configuration even further, a programming kit is available for PC, which includes a menu driven configuration program for Windows and the necessary cable to connect the instrument (see data sheet cod. 80021).

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Universal Process Controllers
Product Number 1600-1800
Product Name Microprocessor Controller
Control Limit; PID
Features PLC
Form Factor DIN
Interface Digital Front Panel; Network
Communication / Port Type Modbus RTU
Unlock Full Specs
to access all available technical data

Similar Products

Process Monitor Digital Systems - AERprogress - Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details