Geehy Semiconductor 32-bit 32BIT 512KB Embedded Microcontroller MCU APM32E103VET6

Description
IC MCU 32BIT 512KB FLASH 100LQFP Product overview: APM32E103VET6 from GEEHY SEMICONDUCTOR is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-APM32E103VET6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 512KB FLASH 100LQFP Product overview: APM32E103VET6 from GEEHY SEMICONDUCTOR is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-APM32E103VET6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-APM32E103VET6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-APM32E103VET6
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-APM32E103VET6
IC MCU 32BIT 512KB FLASH 100LQFP Product overview: APM32E103VET6 from GEEHY SEMICONDUCTOR is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-APM32E103VET6 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 100LQFP Product overview: APM32E103VET6 from GEEHY SEMICONDUCTOR is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-APM32E103VET6 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - APM32E103VET6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
APM32E103VET6
Microcontrollers APM32E103VET6
ARM® Cortex®-M3 APM32F103xDxE Microcontroller IC 32-Bit 96MHz 512KB (512K x 8) FLASH 100-LQFP

ARM® Cortex®-M3 APM32F103xDxE Microcontroller IC 32-Bit 96MHz 512KB (512K x 8) FLASH 100-LQFP

Buy Now Datasheet
Microcontrollers - APM32E103VET6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
APM32E103VET6
Microcontrollers APM32E103VET6
MCU, QFP-100, 120 MHZ FREQ, 512K

MCU, QFP-100, 120 MHZ FREQ, 512K

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - APM32E103VET6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
APM32E103VET6
Integrated Circuits (ICs) - Embedded - Microcontrollers APM32E103VET6
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-APM32E103VET6 APM32E103VET6 APM32E103VET6 APM32E103VET6
Product Name 32-bit 32BIT 512KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit
RAM 128 KB 128 KB 128 KB 128 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Package Type Other; Tray QFP; Other; 100-QFP QFP; Other; 100-QFP Other; 100-QFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - C164CI8RMCAKXUMA5 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details