Gedore Tools, Inc. Pliers 8000 A 2

Description
"Retaining Ring Pliers Pointed Nose Smooth 7.17"" (182.0mm)"
Request a Quote Datasheet
Description
"Retaining Ring Pliers Pointed Nose Smooth 7.17"" (182.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2128-8000A2-ND - DigiKey
Thief River Falls, MN, United States
"Retaining Ring Pliers Pointed Nose Smooth 7.17"" (182.0mm)"

"Retaining Ring Pliers Pointed Nose Smooth 7.17"" (182.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number 2128-8000A2-ND
Product Name Pliers
Type Retaining-Ring; Specialty / Other; Pointed Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1829797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.9843 inch (25 mm)
View Details
Plier - D502-6 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Tongue and Groove
Length 6.5 inch (165 mm)
Material Steel
View Details
2 suppliers
6660 - Steel fixers pincers - 66601250 - Stahlwille North America
Specs
Length 9.84 inch (250 mm)
Weight 14.82 oz (4.12 N)
View Details