Gedore Tools, Inc. Wrenches 2244500

Description
Combination Wrench 21mm Length
Request a Quote Datasheet
Description
Combination Wrench 21mm Length
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2128-7UR21-ND - DigiKey
Thief River Falls, MN, United States
Combination Wrench 21mm Length

Combination Wrench 21mm Length

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wrenches
Product Number 2128-7UR21-ND
Product Name Wrenches
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
HEXAGONAL WRENCH, FOR #4 & 5 CAP SCREW & #10 SET SCREW. - A 4T15-094 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0938 inch (2.38 mm)
View Details
Double Square Distribution Linemans Wrench - 51901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details