Geberit AG Copper Pipe Fittings 51357

Description
Geberit 51357 T Piece
Request a Quote
Description
Geberit 51357 T Piece
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Copper Pipe Fittings - 913762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Copper Pipe Fittings
913762
Copper Pipe Fittings 913762
Geberit 51357 T Piece

Geberit 51357 T Piece

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pipe Fittings
Product Number 913762
Product Name Copper Pipe Fittings
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PP075-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Polypropylene (PP); POLYPROPYLENE
English Size 0.750 inch (19.05 mm)
View Details
1/4
Specs
Material Stainless
English Size 0.250 inch (6.35 mm)
View Details
Elbows & Tees Fittings - 61070 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.125 inch (3.17 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details