Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PIPE FITTINGS
GEBERIT AG
34725 -- COPPER PIPE FITTINGS
Geberit AG
Copper Pipe Fittings
34725
Description
Geberit 34725 Elbow Fitting
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Geberit 34725 Elbow Fitting
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Copper Pipe Fittings
914098
Copper Pipe Fittings
914098
Geberit 34725 Elbow Fitting
Geberit 34725 Elbow Fitting
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Pipe Fittings
Product Number
914098
Product Name
Copper Pipe Fittings
Fitting Type
Elbow Fitting
Unlock Full Specs
to access all available technical data
Similar Products
Blacoh Fluid Control, Inc.
INJECTION QUILLS
IQ-PVDF100-V
Specs
Connection Type
Tube - Male English Straight Thread
Material
PVDF
English Size
1.000 inch (25.4 mm)
View Details
O'Keefe Controls Co.
Tubing 5/32" OD (4mm), Green
OTU0425G-20
Specs
English Size
0.156 inch (3.97 mm)
View Details
Jergens, Inc.
Elbows & Tees Fittings
61070
Specs
Fitting Type
Elbow Fitting; Tee Fitting
English Size
0.125 inch (3.17 mm)
View Details
MAIN Manufacturing Products, Inc.
SAE Threaded Flanges - In-line SAE ORB
61 Series
Specs
Fitting Type
Reducer Fitting (optional feature)
Connection Type
Flange Connection; Tube - Male English Straight Thread; ORB Threaded In-line Flanges
Material
Steel; Stainless
View Details