GE Company Panel Mount Circuit Breaker TXQB2120

Description
CIRCUIT BREAKER, THERMAL-MAGNETIC, FRAME: Q-LINE, 20 AMP, 2 POLE, 1 PHASE, 120/240 VAC, 50/60 HZ, CONNECTION TYPE: LOAD LUG, MOUNTING TYPE: BOLT-ON. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCUIT BREAKER, THERMAL-MAGNETIC, FRAME: Q-LINE, 20 AMP, 2 POLE, 1 PHASE, 120/240 VAC, 50/60 HZ, CONNECTION TYPE: LOAD LUG, MOUNTING TYPE: BOLT-ON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Circuit Breaker - 12365646 - Radwell International
Willingboro, NJ, United States
Panel Mount Circuit Breaker
12365646
Panel Mount Circuit Breaker 12365646
CIRCUIT BREAKER, THERMAL-MAGNETIC, FRAME: Q-LINE, 20 AMP, 2 POLE, 1 PHASE, 120/240 VAC, 50/60 HZ, CONNECTION TYPE: LOAD LUG, MOUNTING TYPE: BOLT-ON. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, THERMAL-MAGNETIC, FRAME: Q-LINE, 20 AMP, 2 POLE, 1 PHASE, 120/240 VAC, 50/60 HZ, CONNECTION TYPE: LOAD LUG, MOUNTING TYPE: BOLT-ON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 12365646
Product Name Panel Mount Circuit Breaker
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 4-1393253-3 - TE Connectivity
Specs
Rated Current 15 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Electronic circuit breaker - 787-3861/004-020 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B25UM - Altech Corp.
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 80 volts
Rated Current 25 amps
View Details
3 suppliers