GE Company Enclosure TQL100R

Description
CIRCUIT BREAKER, Q-LINE, CIRCUIT BREAKER ENCLOSURE, TYPE TQL, 100A, 600V, NEMA 3R, RAINTIGHT, OUTDOOR USE, UL LISTED AS SERVICE EQUIPMENT, SUITABLE FOR USE WITH THQL,TXQL,THQL-GF FRAME, 1-3P MOLDED CASE CIRCUIT BREAKERS. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCUIT BREAKER, Q-LINE, CIRCUIT BREAKER ENCLOSURE, TYPE TQL, 100A, 600V, NEMA 3R, RAINTIGHT, OUTDOOR USE, UL LISTED AS SERVICE EQUIPMENT, SUITABLE FOR USE WITH THQL,TXQL,THQL-GF FRAME, 1-3P MOLDED CASE CIRCUIT BREAKERS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 12190577 - Radwell International
Willingboro, NJ, United States
Enclosure
12190577
Enclosure 12190577
CIRCUIT BREAKER, Q-LINE, CIRCUIT BREAKER ENCLOSURE, TYPE TQL, 100A, 600V, NEMA 3R, RAINTIGHT, OUTDOOR USE, UL LISTED AS SERVICE EQUIPMENT, SUITABLE FOR USE WITH THQL,TXQL,THQL-GF FRAME, 1-3P MOLDED CASE CIRCUIT BREAKERS. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, Q-LINE, CIRCUIT BREAKER ENCLOSURE, TYPE TQL, 100A, 600V, NEMA 3R, RAINTIGHT, OUTDOOR USE, UL LISTED AS SERVICE EQUIPMENT, SUITABLE FOR USE WITH THQL,TXQL,THQL-GF FRAME, 1-3P MOLDED CASE CIRCUIT BREAKERS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 12190577
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1833524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 31.5 inch (800 mm)
Depth 7.87 inch (200 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411BU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.7 inch (68.58 mm)
Width 2.2 inch (55.88 mm)
View Details
5 suppliers