GE Company Enclosure TL240C

Description
DISCONTINUED BY MANUFACTURER,ENCLOSU RE, 40AMP, 120/240VAC, 1PH,3WATT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER,ENCLOSU RE, 40AMP, 120/240VAC, 1PH,3WATT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 21772710 - Radwell International
Willingboro, NJ, United States
Enclosure
21772710
Enclosure 21772710
DISCONTINUED BY MANUFACTURER,ENCLOSU RE, 40AMP, 120/240VAC, 1PH,3WATT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER,ENCLOSURE, 40AMP, 120/240VAC, 1PH,3WATT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 21772710
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Modular DIN Rail Enclosures and Open PCB Holders -  - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.23 to 3.54 inch (82 to 90 mm)
Width 0.8858 to 6.2 inch (22.5 to 158 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 107-013 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers