GE Company Molded Case Circuit Breaker THED136045

Description
CIRCUIT BREAKER E150 LINE, THED TYPE, 45 AMP, 3 POLE, 600 VAC, 3 PHASE, 25KA@480V, BOLT ON, COMPLETE WITH LOAD SIDE LUG TERMINALS, HIGH INTERRUPTING CAPACITY 40C. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCUIT BREAKER E150 LINE, THED TYPE, 45 AMP, 3 POLE, 600 VAC, 3 PHASE, 25KA@480V, BOLT ON, COMPLETE WITH LOAD SIDE LUG TERMINALS, HIGH INTERRUPTING CAPACITY 40C. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 4815072 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
4815072
Molded Case Circuit Breaker 4815072
CIRCUIT BREAKER E150 LINE, THED TYPE, 45 AMP, 3 POLE, 600 VAC, 3 PHASE, 25KA@480V, BOLT ON, COMPLETE WITH LOAD SIDE LUG TERMINALS, HIGH INTERRUPTING CAPACITY 40C. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER E150 LINE, THED TYPE, 45 AMP, 3 POLE, 600 VAC, 3 PHASE, 25KA@480V, BOLT ON, COMPLETE WITH LOAD SIDE LUG TERMINALS, HIGH INTERRUPTING CAPACITY 40C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 4815072
Product Name Molded Case Circuit Breaker
Rated AC Voltage 600 volts
Unlock Full Specs
to access all available technical data