GE Company Molded Case Circuit Breaker TEF134015

Description
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, TEF TYPE, 15 AMP, 3 POLE/3-PHASE, 480 VAC, BOLT-ON CONNECTION, THERMAL MAGNETIC, LONG-TIME & INSTANTANEOUS, 14KA@480V INTERRUPTING RATING, LOAD SIDE LUG TERMINALS, UL LISTED. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, TEF TYPE, 15 AMP, 3 POLE/3-PHASE, 480 VAC, BOLT-ON CONNECTION, THERMAL MAGNETIC, LONG-TIME & INSTANTANEOUS, 14KA@480V INTERRUPTING RATING, LOAD SIDE LUG TERMINALS, UL LISTED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 17671746 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
17671746
Molded Case Circuit Breaker 17671746
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, TEF TYPE, 15 AMP, 3 POLE/3-PHASE, 480 VAC, BOLT-ON CONNECTION, THERMAL MAGNETIC, LONG-TIME & INSTANTANEOUS, 14KA@480V INTERRUPTING RATING, LOAD SIDE LUG TERMINALS, UL LISTED. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, TEF TYPE, 15 AMP, 3 POLE/3-PHASE, 480 VAC, BOLT-ON CONNECTION, THERMAL MAGNETIC, LONG-TIME & INSTANTANEOUS, 14KA@480V INTERRUPTING RATING, LOAD SIDE LUG TERMINALS, UL LISTED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 17671746
Product Name Molded Case Circuit Breaker
Rated AC Voltage 480 volts
Unlock Full Specs
to access all available technical data