GE Company Molded Case Circuit Breaker TED134015WL

Description
CIRCUIT BREAKER, E150-LINE STYLE, TED TYPE, THERMAL MAGNETIC TRIP, 3 POLE, 15 AMP, 3 PHASE, 480 VAC/250 VDC RATING, 18KA@480V. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCUIT BREAKER, E150-LINE STYLE, TED TYPE, THERMAL MAGNETIC TRIP, 3 POLE, 15 AMP, 3 PHASE, 480 VAC/250 VDC RATING, 18KA@480V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 150073 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
150073
Molded Case Circuit Breaker 150073
CIRCUIT BREAKER, E150-LINE STYLE, TED TYPE, THERMAL MAGNETIC TRIP, 3 POLE, 15 AMP, 3 PHASE, 480 VAC/250 VDC RATING, 18KA@480V. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, E150-LINE STYLE, TED TYPE, THERMAL MAGNETIC TRIP, 3 POLE, 15 AMP, 3 PHASE, 480 VAC/250 VDC RATING, 18KA@480V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 150073
Product Name Molded Case Circuit Breaker
Rated AC Voltage 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 2-1393253-3 - TE Connectivity
Specs
Rated Current 25 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
3 suppliers
Circuit Breaker - 82910062 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 2946-8000-0099/0000-4163-ND - DigiKey
Specs
Rated Current 8 amps
Features Trip Indicator
Text for Mounting Holder
View Details
Miniature Molded Single Pole AC Case Circuit Breakers - 1CU63L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 63 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers