GE Company Enclosure TE100F

Description
CIRCUIT BREAKER ENCLOSURE, STEEL, NEMA 1, FLUSH MOUNT, 100 AMP. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCUIT BREAKER ENCLOSURE, STEEL, NEMA 1, FLUSH MOUNT, 100 AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 12190337 - Radwell International
Willingboro, NJ, United States
Enclosure
12190337
Enclosure 12190337
CIRCUIT BREAKER ENCLOSURE, STEEL, NEMA 1, FLUSH MOUNT, 100 AMP. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER ENCLOSURE, STEEL, NEMA 1, FLUSH MOUNT, 100 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 12190337
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1896596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 9.84 inch (250 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418LL8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 36 inch (914 mm)
View Details
3 suppliers