GE Company Fuse Carrier, A3; Fuse Holder Type Ge Power Controls RS63HFTG

Description
FUSE CARRIER, A3; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:63A; Fuse Size Held:-; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:REDSPOT Series; Voltage Rating VAC:660V; Voltage Rating VDC:460V
Datasheet
Description
FUSE CARRIER, A3; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:63A; Fuse Size Held:-; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:REDSPOT Series; Voltage Rating VAC:660V; Voltage Rating VDC:460V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Carrier, A3; Fuse Holder Type Ge Power Controls - 06WX4207 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Carrier, A3; Fuse Holder Type Ge Power Controls
06WX4207
Fuse Carrier, A3; Fuse Holder Type Ge Power Controls 06WX4207
FUSE CARRIER, A3; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:63A; Fuse Size Held:-; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:REDSPOT Series; Voltage Rating VAC:660V; Voltage Rating VDC:460V

FUSE CARRIER, A3; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:63A; Fuse Size Held:-; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:REDSPOT Series; Voltage Rating VAC:660V; Voltage Rating VDC:460V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 06WX4207
Product Name Fuse Carrier, A3; Fuse Holder Type Ge Power Controls
Normal Operating Current 63 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Street Lighting Fuse Boxes - 910040-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter - 96B9380 - Newark, An Avnet Company
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details