GE Lighting Sealed Beam Lamp Q6.6A/PAR64/2P-200W

Description
HALOGEN TYPE 4.5 INCH OVERALL LENGTH AIRPORT, AIRFIELD APPLICATION GX16D MOGUL END PRONG BASE TYPE 2000 LIFE IN HOUR PAR64 SHAPE DESIGNATION 16000 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 200 W DESIGN WATTAGE 6.6 AMPERE DESIGN CURRENT
Datasheet
Description
HALOGEN TYPE 4.5 INCH OVERALL LENGTH AIRPORT, AIRFIELD APPLICATION GX16D MOGUL END PRONG BASE TYPE 2000 LIFE IN HOUR PAR64 SHAPE DESIGNATION 16000 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 200 W DESIGN WATTAGE 6.6 AMPERE DESIGN CURRENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - Q6.6A/PAR64/2P-200W - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
Q6.6A/PAR64/2P-200W
Sealed Beam Lamp Q6.6A/PAR64/2P-200W
HALOGEN TYPE 4.5 INCH OVERALL LENGTH AIRPORT, AIRFIELD APPLICATION GX16D MOGUL END PRONG BASE TYPE 2000 LIFE IN HOUR PAR64 SHAPE DESIGNATION 16000 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 200 W DESIGN WATTAGE 6.6 AMPERE DESIGN CURRENT
  • HALOGEN TYPE
  • 4.5 INCH OVERALL LENGTH
  • AIRPORT, AIRFIELD APPLICATION
  • GX16D MOGUL END PRONG BASE TYPE
  • 2000 LIFE IN HOUR
  • PAR64 SHAPE DESIGNATION
  • 16000 CD (BEAM) INTENSITY
  • CC6 FILAMENT TYPE
  • 200 W DESIGN WATTAGE
  • 6.6 AMPERE DESIGN CURRENT
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number Q6.6A/PAR64/2P-200W
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details
LED Bulbs - 2234549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 25 watts
View Details