GE Lighting Sealed Beam Lamp Q6.6A/PAR56/2-200W

Description
HALOGEN TYPE 5 INCH OVERALL LENGTH AIRPORT, AIRFIELD APPLICATION GX16D MOGUL END PRONG BASE TYPE 1000 LIFE IN HOUR PAR56 SHAPE DESIGNATION 16000 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 6.6 V DESIGN VOLTAGE 200 W DESIGN WATTAGE BULB DIAMETER 7 INCH
Datasheet
Description
HALOGEN TYPE 5 INCH OVERALL LENGTH AIRPORT, AIRFIELD APPLICATION GX16D MOGUL END PRONG BASE TYPE 1000 LIFE IN HOUR PAR56 SHAPE DESIGNATION 16000 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 6.6 V DESIGN VOLTAGE 200 W DESIGN WATTAGE BULB DIAMETER 7 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - Q6.6A/PAR56/2-200W - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
Q6.6A/PAR56/2-200W
Sealed Beam Lamp Q6.6A/PAR56/2-200W
HALOGEN TYPE 5 INCH OVERALL LENGTH AIRPORT, AIRFIELD APPLICATION GX16D MOGUL END PRONG BASE TYPE 1000 LIFE IN HOUR PAR56 SHAPE DESIGNATION 16000 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 6.6 V DESIGN VOLTAGE 200 W DESIGN WATTAGE BULB DIAMETER 7 INCH
  • HALOGEN TYPE
  • 5 INCH OVERALL LENGTH
  • AIRPORT, AIRFIELD APPLICATION
  • GX16D MOGUL END PRONG BASE TYPE
  • 1000 LIFE IN HOUR
  • PAR56 SHAPE DESIGNATION
  • 16000 CD (BEAM) INTENSITY
  • CC6 FILAMENT TYPE
  • 6.6 V DESIGN VOLTAGE
  • 200 W DESIGN WATTAGE
  • BULB DIAMETER 7 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number Q6.6A/PAR56/2-200W
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details
LED Strip Lights - 2515118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details