GE Lighting Sealed Beam Lamp Q4681

Description
HALOGEN TYPE 2.63 INCH OVERALL LENGTH AIRCRAFT LANDING APPLICATION SCREW TERMINAL BASE TYPE 50 LIFE IN HOUR PAR46 SHAPE DESIGNATION 310000 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 15 DEG HORIZONTAL, 9 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 450 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH
Datasheet
Description
HALOGEN TYPE 2.63 INCH OVERALL LENGTH AIRCRAFT LANDING APPLICATION SCREW TERMINAL BASE TYPE 50 LIFE IN HOUR PAR46 SHAPE DESIGNATION 310000 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 15 DEG HORIZONTAL, 9 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 450 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - Q4681 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
Q4681
Sealed Beam Lamp Q4681
HALOGEN TYPE 2.63 INCH OVERALL LENGTH AIRCRAFT LANDING APPLICATION SCREW TERMINAL BASE TYPE 50 LIFE IN HOUR PAR46 SHAPE DESIGNATION 310000 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 15 DEG HORIZONTAL, 9 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 450 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH
  • HALOGEN TYPE
  • 2.63 INCH OVERALL LENGTH
  • AIRCRAFT LANDING APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 50 LIFE IN HOUR
  • PAR46 SHAPE DESIGNATION
  • 310000 CD (BEAM) INTENSITY
  • CC6 FILAMENT TYPE
  • 15 DEG HORIZONTAL, 9 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 28 V DESIGN VOLTAGE
  • 450 W DESIGN WATTAGE
  • BULB DIAMETER 5.75 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number Q4681
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details
LED Bulbs - 2229684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 40 watts
View Details