GE Lighting Sealed Beam Lamp Q4554-12PK-28

Description
HALOGEN TYPE 2.63 INCH OVERALL LENGTH AIRCRAFT TAXIING APPLICATION SCREW TERMINAL BASE TYPE 100 LIFE IN HOUR PAR46 SHAPE DESIGNATION 65000 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 50 DEG HORIZONTAL, 11 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 450 W DESIGN WATTAGE QUARTZLINE[R] BRAND BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 12
Datasheet
Description
HALOGEN TYPE 2.63 INCH OVERALL LENGTH AIRCRAFT TAXIING APPLICATION SCREW TERMINAL BASE TYPE 100 LIFE IN HOUR PAR46 SHAPE DESIGNATION 65000 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 50 DEG HORIZONTAL, 11 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 450 W DESIGN WATTAGE QUARTZLINE[R] BRAND BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - Q4554-12PK-28 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
Q4554-12PK-28
Sealed Beam Lamp Q4554-12PK-28
HALOGEN TYPE 2.63 INCH OVERALL LENGTH AIRCRAFT TAXIING APPLICATION SCREW TERMINAL BASE TYPE 100 LIFE IN HOUR PAR46 SHAPE DESIGNATION 65000 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 50 DEG HORIZONTAL, 11 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 450 W DESIGN WATTAGE QUARTZLINE[R] BRAND BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 12
  • HALOGEN TYPE
  • 2.63 INCH OVERALL LENGTH
  • AIRCRAFT TAXIING APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 100 LIFE IN HOUR
  • PAR46 SHAPE DESIGNATION
  • 65000 CD (BEAM) INTENSITY
  • CC6 FILAMENT TYPE
  • 50 DEG HORIZONTAL, 11 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 28 V DESIGN VOLTAGE
  • 450 W DESIGN WATTAGE
  • QUARTZLINE[R] BRAND
  • BULB DIAMETER 5.75 INCH
  • PACKAGING QUANTITY 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number Q4554-12PK-28
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Deuterium Lamps and Power Supplies -  - Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Rated Average Life 2000 hours
View Details
LED Strip Lights - 1501905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details