GE Lighting Stage/Studio/TV Lamp Q24MT32/4CL-220V-220

Description
SINGLE ENDED HALOGEN LAMP TYPE 22.05 INCH OVERALL LENGTH 22.05 OVERALL LENGTH IN INCH 13.94 INCH LIGHT CENTER LENGTH 230 V VOLTAGE RATING 24000 W WATTAGE GX38 ORIENTED BI POST BASE TYPE 150 LIFE IN HOUR T32 SHAPE DESIGNATION 800000 LUMEN (INITIAL) INTENSITY 3400 C13 FILAMENT TYPE QUARTZLINE[R] BRAND BULB DIAMETER 4 INCH PACKAGING QUANTITY 1
Datasheet
Description
SINGLE ENDED HALOGEN LAMP TYPE 22.05 INCH OVERALL LENGTH 22.05 OVERALL LENGTH IN INCH 13.94 INCH LIGHT CENTER LENGTH 230 V VOLTAGE RATING 24000 W WATTAGE GX38 ORIENTED BI POST BASE TYPE 150 LIFE IN HOUR T32 SHAPE DESIGNATION 800000 LUMEN (INITIAL) INTENSITY 3400 C13 FILAMENT TYPE QUARTZLINE[R] BRAND BULB DIAMETER 4 INCH PACKAGING QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stage/Studio/TV Lamp - Q24MT32/4CL-220V-220 - GE Lighting
Cleveland, OH, USA
Stage/Studio/TV Lamp
Q24MT32/4CL-220V-220
Stage/Studio/TV Lamp Q24MT32/4CL-220V-220
SINGLE ENDED HALOGEN LAMP TYPE 22.05 INCH OVERALL LENGTH 22.05 OVERALL LENGTH IN INCH 13.94 INCH LIGHT CENTER LENGTH 230 V VOLTAGE RATING 24000 W WATTAGE GX38 ORIENTED BI POST BASE TYPE 150 LIFE IN HOUR T32 SHAPE DESIGNATION 800000 LUMEN (INITIAL) INTENSITY 3400 C13 FILAMENT TYPE QUARTZLINE[R] BRAND BULB DIAMETER 4 INCH PACKAGING QUANTITY 1
  • SINGLE ENDED HALOGEN LAMP TYPE
  • 22.05 INCH OVERALL LENGTH
  • 22.05 OVERALL LENGTH IN INCH
  • 13.94 INCH LIGHT CENTER LENGTH
  • 230 V VOLTAGE RATING
  • 24000 W WATTAGE
  • GX38 ORIENTED BI POST BASE TYPE
  • 150 LIFE IN HOUR
  • T32 SHAPE DESIGNATION
  • 800000 LUMEN (INITIAL) INTENSITY
  • 3400
  • C13 FILAMENT TYPE
  • QUARTZLINE[R] BRAND
  • BULB DIAMETER 4 INCH
  • PACKAGING QUANTITY 1
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number Q24MT32/4CL-220V-220
Product Name Stage/Studio/TV Lamp
Lamp Type Stage/Studio/TV Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Cathode Lamp -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type Cathode Lamp
Diameter 1.5 to 2 mm (0.0591 to 0.0787 inch)
View Details
Hollow cathode lamp - L2433-52NQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Incandescent Lamp - 15018688 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type Incandescent Lamps
View Details