GE Company Hydraulic Pump PV411AHA

Description
PRESSURE AND VACUUM HAND PUMP, WITH ACCESSORY KIT, 240 SWIVEL HEAD, 28.5 INHG MAX, 600 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
Description
PRESSURE AND VACUUM HAND PUMP, WITH ACCESSORY KIT, 240 SWIVEL HEAD, 28.5 INHG MAX, 600 PSI MAX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Pump - 60535248 - Radwell International
Willingboro, NJ, United States
Hydraulic Pump
60535248
Hydraulic Pump 60535248
PRESSURE AND VACUUM HAND PUMP, WITH ACCESSORY KIT, 240 SWIVEL HEAD, 28.5 INHG MAX, 600 PSI MAX. FREE 2 YEAR RADWELL WARRANTY

PRESSURE AND VACUUM HAND PUMP, WITH ACCESSORY KIT, 240 SWIVEL HEAD, 28.5 INHG MAX, 600 PSI MAX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 60535248
Product Name Hydraulic Pump
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 3000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Water Pumps - 8170784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Liquid Flow 2.376 GPM (9.00 L/min)
Power Source 6 → 24 v
Pump Housing Material Aluminum; Aluminium alloy
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
Compact Air Pump AHS 1400 FS Code AHS 1400 FS - 5201100602001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details