GE Grid Solutions MiCOM Alstom P847 Phasor Measurement Unit

Description
MiCOM Alstom P847 Phasor Measurement Unit The P847 Phasor Measurement Unit forms part of Alstom Grid's system monitoring and control. The devices is used to measure power system data in real time and report to the PDC (Phasor Data Concentrator) for visualisation, data storage and most importantly for running a variety of ‘on line’ and ‘off line’ applications in systems analysis and control. The ultimate goal is to run the system economically and preserve system stability following major disturbances. The P847 is GPS synchronised externally through a fibre-optic input (1PPS) and connected to an accurate IRIG-B source (the P594). The PMU function exceeds the requirements of IEEE C37.118 Level 1 with enhanced performance under off-nominal and dynamic system conditions due to an advanced frequency tracking algorithm. Basic description: Measures accurate, time-synchronised power system data A key component of wide area monitoring, protection and control systems (WAMPACs) Applications include: state estimation, situational awareness, stability monitoring, forensic analysis, network resynchronisation Available in 3 CT/3 VT or 12 CT/3 VT configurations Key customer benefits: Real time monitoring and control of the power system Available with ancillary protection, control and recording functions Flexible communications Graphical programmable scheme logic (PSL) eases protection scheme creation, and avoids the need for external logic controllers Main characteristics: Transmits IEEE C37.118-2005 synchrophasor data at up to 60 frames per second Available with a full suite of back-up protection functions IEC 61850 or DNP3 Ethernet station bus communication Transmitted time-tagged signals are phase currents, voltages, their derivatives, frequency, rate of change of frequency plus binary signals Overall differentiation factors: Stand-alone PMU function in hardware familar, hardened and well-proven in the substation environment Exceeds the requirements of IEEE C37.118 Level 1 with enhanced performance under off-nominal and dynamic system conditions Real-time monitoring and control of the power system, especially when coupled with Alstom's e-terra and Psymetrix PhasorPoint solutions Set and commissioned within the same MiCOM S1 Agile toolsuite as per MiCOM P40 protection relays
Description
MiCOM Alstom P847 Phasor Measurement Unit The P847 Phasor Measurement Unit forms part of Alstom Grid's system monitoring and control. The devices is used to measure power system data in real time and report to the PDC (Phasor Data Concentrator) for visualisation, data storage and most importantly for running a variety of ‘on line’ and ‘off line’ applications in systems analysis and control. The ultimate goal is to run the system economically and preserve system stability following major disturbances. The P847 is GPS synchronised externally through a fibre-optic input (1PPS) and connected to an accurate IRIG-B source (the P594). The PMU function exceeds the requirements of IEEE C37.118 Level 1 with enhanced performance under off-nominal and dynamic system conditions due to an advanced frequency tracking algorithm. Basic description: Measures accurate, time-synchronised power system data A key component of wide area monitoring, protection and control systems (WAMPACs) Applications include: state estimation, situational awareness, stability monitoring, forensic analysis, network resynchronisation Available in 3 CT/3 VT or 12 CT/3 VT configurations Key customer benefits: Real time monitoring and control of the power system Available with ancillary protection, control and recording functions Flexible communications Graphical programmable scheme logic (PSL) eases protection scheme creation, and avoids the need for external logic controllers Main characteristics: Transmits IEEE C37.118-2005 synchrophasor data at up to 60 frames per second Available with a full suite of back-up protection functions IEC 61850 or DNP3 Ethernet station bus communication Transmitted time-tagged signals are phase currents, voltages, their derivatives, frequency, rate of change of frequency plus binary signals Overall differentiation factors: Stand-alone PMU function in hardware familar, hardened and well-proven in the substation environment Exceeds the requirements of IEEE C37.118 Level 1 with enhanced performance under off-nominal and dynamic system conditions Real-time monitoring and control of the power system, especially when coupled with Alstom's e-terra and Psymetrix PhasorPoint solutions Set and commissioned within the same MiCOM S1 Agile toolsuite as per MiCOM P40 protection relays

Suppliers

Company
Product
Description
Supplier Links
MiCOM Alstom P847 - Phasor Measurement Unit - GE Grid Solutions
Fairfield, CT, USA
MiCOM Alstom P847
Phasor Measurement Unit
MiCOM Alstom P847 Phasor Measurement Unit
MiCOM Alstom P847 Phasor Measurement Unit The P847 Phasor Measurement Unit forms part of Alstom Grid's system monitoring and control. The devices is used to measure power system data in real time and report to the PDC (Phasor Data Concentrator) for visualisation, data storage and most importantly for running a variety of ‘on line’ and ‘off line’ applications in systems analysis and control. The ultimate goal is to run the system economically and preserve system stability following major disturbances. The P847 is GPS synchronised externally through a fibre-optic input (1PPS) and connected to an accurate IRIG-B source (the P594). The PMU function exceeds the requirements of IEEE C37.118 Level 1 with enhanced performance under off-nominal and dynamic system conditions due to an advanced frequency tracking algorithm. Basic description: Measures accurate, time-synchronised power system data A key component of wide area monitoring, protection and control systems (WAMPACs) Applications include: state estimation, situational awareness, stability monitoring, forensic analysis, network resynchronisation Available in 3 CT/3 VT or 12 CT/3 VT configurations Key customer benefits: Real time monitoring and control of the power system Available with ancillary protection, control and recording functions Flexible communications Graphical programmable scheme logic (PSL) eases protection scheme creation, and avoids the need for external logic controllers Main characteristics: Transmits IEEE C37.118-2005 synchrophasor data at up to 60 frames per second Available with a full suite of back-up protection functions IEC 61850 or DNP3 Ethernet station bus communication Transmitted time-tagged signals are phase currents, voltages, their derivatives, frequency, rate of change of frequency plus binary signals Overall differentiation factors: Stand-alone PMU function in hardware familar, hardened and well-proven in the substation environment Exceeds the requirements of IEEE C37.118 Level 1 with enhanced performance under off-nominal and dynamic system conditions Real-time monitoring and control of the power system, especially when coupled with Alstom's e-terra and Psymetrix PhasorPoint solutions Set and commissioned within the same MiCOM S1 Agile toolsuite as per MiCOM P40 protection relays

MiCOM Alstom P847 Phasor Measurement Unit

The P847 Phasor Measurement Unit forms part of Alstom Grid's system monitoring and control. The devices is used to measure power system data in real time and report to the PDC (Phasor Data Concentrator) for visualisation, data storage and most importantly for running a variety of ‘on line’ and ‘off line’ applications in systems analysis and control. The ultimate goal is to run the system economically and preserve system stability following major disturbances.

The P847 is GPS synchronised externally through a fibre-optic input (1PPS) and connected to an accurate IRIG-B source (the P594). The PMU function exceeds the requirements of IEEE C37.118 Level 1 with enhanced performance under off-nominal and dynamic system conditions due to an advanced frequency tracking algorithm.

Basic description:

  • Measures accurate, time-synchronised power system data
  • A key component of wide area monitoring, protection and control systems (WAMPACs)
  • Applications include: state estimation, situational awareness, stability monitoring, forensic analysis, network resynchronisation
  • Available in 3 CT/3 VT or 12 CT/3 VT configurations

Key customer benefits:

  • Real time monitoring and control of the power system
  • Available with ancillary protection, control and recording functions
  • Flexible communications
  • Graphical programmable scheme logic (PSL) eases protection scheme creation, and avoids the need for external logic controllers

Main characteristics:

  • Transmits IEEE C37.118-2005 synchrophasor data at up to 60 frames per second
  • Available with a full suite of back-up protection functions
  • IEC 61850 or DNP3 Ethernet station bus communication
  • Transmitted time-tagged signals are phase currents, voltages, their derivatives, frequency, rate of change of frequency plus binary signals

Overall differentiation factors:

  • Stand-alone PMU function in hardware familar, hardened and well-proven in the substation environment
  • Exceeds the requirements of IEEE C37.118 Level 1 with enhanced performance under off-nominal and dynamic system conditions
  • Real-time monitoring and control of the power system, especially when coupled with Alstom's e-terra and Psymetrix PhasorPoint solutions
  • Set and commissioned within the same MiCOM S1 Agile toolsuite as per MiCOM P40 protection relays
Supplier's Site

Technical Specifications

  GE Grid Solutions
Product Category Power Quality Analyzers and Monitors
Product Number Phasor Measurement Unit
Product Name MiCOM Alstom P847
Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Quality Analyser - PCE-PA 6500 R11 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase; Three Phase
Voltage Range 40 to 400 volts
Current Range 0 to 80 amps
View Details
Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details