GE Grid Solutions Multilin™ N60 Network Stability and Synchrophasor Measurement System

Description
Multilin N60 Network Stability and Synchrophasor Measurement System Lead shedding, remedial action, special protection schemes and synchrophasors The N60 network stability and synchrophasor measurement system is a flexible device intended for the development of load shedding, remedial action, special protection schemes and wide area monitoring and control. Like no one device before, the N60 shares real-time operational data to remote N60s so the system can generate intelligent decisions to maintain power system operation. Key Benefits Scalable synchrophasor measurements with up to 6 PMUs per IED reducing synchrophasor cost by up to 80% Advanced IEC61850 Ed. 2 implementation, complete settings via SCL files and IEC 61850-9-2 process bus solution enable resource and platform managing optimization and reduce cost of ownership Exceeds the latest IEEE C37.118 standard for PMU measurement devices with a TVE of less than 1%, Protection and Metering class synchrophasors and multi-cast IEC 61850-90-5 support Uninterrupted synchrophasor measurements during fault and disturbances providing highly reliable capture of data for critical control functions and postmortem analysis Three independent fiber or copper Ethernet ports for simultaneous/dedicat ed network connections with advanced 1 microsecond time synchronization via LAN with IEEE 1588 support Real-time access to remote analog data, providing for advanced wide area applications and enhanced system security Simplified system integration with direct connection to JungleMUX SONET, TN1U SDH and TN1Ue SDH networks CyberSentry™ provides high-end cyber security aligned to industry standards and services (NERC CIP, AAA, Radius, RBAC, Syslog) Supports English, French, Russian, Chinese, Turkish and German languages on the front panel, software and manuals Applications Decrease blackouts by identifying network instabilities and taking fast preventative action Increase utilization of existing investments by identifying power transfer capability on existing lines Compliments existing protection and control by sharing power and utilization information with existing systems to enhance system security Facilitate contingency planning through continuous synchrophasor data collection and postmortem analysis Provides enhanced state estimation for SCADA to optimize system wide load shedding and remedial action schemes Mitigate system critical conditions such as power system dampening and loss of synchronism through the use of enhanced automated control to reduce outages
Description
Multilin N60 Network Stability and Synchrophasor Measurement System Lead shedding, remedial action, special protection schemes and synchrophasors The N60 network stability and synchrophasor measurement system is a flexible device intended for the development of load shedding, remedial action, special protection schemes and wide area monitoring and control. Like no one device before, the N60 shares real-time operational data to remote N60s so the system can generate intelligent decisions to maintain power system operation. Key Benefits Scalable synchrophasor measurements with up to 6 PMUs per IED reducing synchrophasor cost by up to 80% Advanced IEC61850 Ed. 2 implementation, complete settings via SCL files and IEC 61850-9-2 process bus solution enable resource and platform managing optimization and reduce cost of ownership Exceeds the latest IEEE C37.118 standard for PMU measurement devices with a TVE of less than 1%, Protection and Metering class synchrophasors and multi-cast IEC 61850-90-5 support Uninterrupted synchrophasor measurements during fault and disturbances providing highly reliable capture of data for critical control functions and postmortem analysis Three independent fiber or copper Ethernet ports for simultaneous/dedicat ed network connections with advanced 1 microsecond time synchronization via LAN with IEEE 1588 support Real-time access to remote analog data, providing for advanced wide area applications and enhanced system security Simplified system integration with direct connection to JungleMUX SONET, TN1U SDH and TN1Ue SDH networks CyberSentry™ provides high-end cyber security aligned to industry standards and services (NERC CIP, AAA, Radius, RBAC, Syslog) Supports English, French, Russian, Chinese, Turkish and German languages on the front panel, software and manuals Applications Decrease blackouts by identifying network instabilities and taking fast preventative action Increase utilization of existing investments by identifying power transfer capability on existing lines Compliments existing protection and control by sharing power and utilization information with existing systems to enhance system security Facilitate contingency planning through continuous synchrophasor data collection and postmortem analysis Provides enhanced state estimation for SCADA to optimize system wide load shedding and remedial action schemes Mitigate system critical conditions such as power system dampening and loss of synchronism through the use of enhanced automated control to reduce outages

Suppliers

Company
Product
Description
Supplier Links
Multilin N60 Network Stability and Synchrophasor Measurement System Lead shedding, remedial action, special protection schemes and synchrophasors The N60 network stability and synchrophasor measurement system is a flexible device intended for the development of load shedding, remedial action, special protection schemes and wide area monitoring and control. Like no one device before, the N60 shares real-time operational data to remote N60s so the system can generate intelligent decisions to maintain power system operation. Key Benefits Scalable synchrophasor measurements with up to 6 PMUs per IED reducing synchrophasor cost by up to 80% Advanced IEC61850 Ed. 2 implementation, complete settings via SCL files and IEC 61850-9-2 process bus solution enable resource and platform managing optimization and reduce cost of ownership Exceeds the latest IEEE C37.118 standard for PMU measurement devices with a TVE of less than 1%, Protection and Metering class synchrophasors and multi-cast IEC 61850-90-5 support Uninterrupted synchrophasor measurements during fault and disturbances providing highly reliable capture of data for critical control functions and postmortem analysis Three independent fiber or copper Ethernet ports for simultaneous/dedicat ed network connections with advanced 1 microsecond time synchronization via LAN with IEEE 1588 support Real-time access to remote analog data, providing for advanced wide area applications and enhanced system security Simplified system integration with direct connection to JungleMUX SONET, TN1U SDH and TN1Ue SDH networks CyberSentry™ provides high-end cyber security aligned to industry standards and services (NERC CIP, AAA, Radius, RBAC, Syslog) Supports English, French, Russian, Chinese, Turkish and German languages on the front panel, software and manuals Applications Decrease blackouts by identifying network instabilities and taking fast preventative action Increase utilization of existing investments by identifying power transfer capability on existing lines Compliments existing protection and control by sharing power and utilization information with existing systems to enhance system security Facilitate contingency planning through continuous synchrophasor data collection and postmortem analysis Provides enhanced state estimation for SCADA to optimize system wide load shedding and remedial action schemes Mitigate system critical conditions such as power system dampening and loss of synchronism through the use of enhanced automated control to reduce outages

Multilin N60
Network Stability and Synchrophasor Measurement System

Lead shedding, remedial action, special protection schemes and synchrophasors

The N60 network stability and synchrophasor measurement system is a flexible device intended for the development of load shedding, remedial action, special protection schemes and wide area monitoring and control. Like no one device before, the N60 shares real-time operational data to remote N60s so the system can generate intelligent decisions to maintain power system operation.

Key Benefits

  • Scalable synchrophasor measurements with up to 6 PMUs per IED reducing synchrophasor cost by up to 80%
  • Advanced IEC61850 Ed. 2 implementation, complete settings via SCL files and IEC 61850-9-2 process bus solution enable resource and platform managing optimization and reduce cost of ownership
  • Exceeds the latest IEEE C37.118 standard for PMU measurement devices with a TVE of less than 1%, Protection and Metering class synchrophasors and multi-cast IEC 61850-90-5 support
  • Uninterrupted synchrophasor measurements during fault and disturbances providing highly reliable capture of data for critical control functions and postmortem analysis
  • Three independent fiber or copper Ethernet ports for simultaneous/dedicated network connections with advanced 1 microsecond time synchronization via LAN with IEEE 1588 support
  • Real-time access to remote analog data, providing for advanced wide area applications and enhanced system security
  • Simplified system integration with direct connection to JungleMUX SONET, TN1U SDH and TN1Ue SDH networks
  • CyberSentry™ provides high-end cyber security aligned to industry standards and services (NERC CIP, AAA, Radius, RBAC, Syslog)
  • Supports English, French, Russian, Chinese, Turkish and German languages on the front panel, software and manuals

Applications

  • Decrease blackouts by identifying network instabilities and taking fast preventative action
  • Increase utilization of existing investments by identifying power transfer capability on existing lines
  • Compliments existing protection and control by sharing power and utilization information with existing systems to enhance system security
  • Facilitate contingency planning through continuous synchrophasor data collection and postmortem analysis
  • Provides enhanced state estimation for SCADA to optimize system wide load shedding and remedial action schemes
  • Mitigate system critical conditions such as power system dampening and loss of synchronism through the use of enhanced automated control to reduce outages
Supplier's Site

Technical Specifications

  GE Grid Solutions
Product Category Power Quality Analyzers and Monitors
Product Number Network Stability and Synchrophasor Measurement System
Product Name Multilin™ N60
Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Quality Analyzer - PCE-PA6000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase
Voltage Range 0 to 600 volts
Current Range ? to 2000 amps
View Details
Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details