The flexible, general purpose medium voltage low power drive.
Enabling increased efficiency, accuracy and flexibility in your processes, GE offers an advanced air-cooled medium voltage drive for efficient motor control. Building on our extensive experience, the MV6 Series drive provides a flexible and effective approach using a simple power architecture to achieve low cost of ownership across many applications.
Easy to install and maintain, the MV6 Series can save space in the electrical room, and offer high availability — all critical factors to improving your performance and process effectiveness. All MV6 Series drives come equipped with Visor Connect — a remote monitoring system which connects the device to GE’s global experts for realtime service support when needed and helps prevent unscheduled downtime.
Features & Benefits:
Key benefits
User choice of input rectifier: Diode front-end (DFE) input is easy to install with integrated transformer and flexibility of primary voltage Active front-end (AFE) is transformerless with a small/lightweight footprint and four-quadrant regenerative breaking capability
Arc flash protected
Modular construction Quick and easy power module replacement Three wire in and out cable connections — plug & play
Conservatively rated standard IGBT’s provide high availability and low maintenance costs
Visor Connect supports warranty with remote real-time support and advice
Power quality benefits
Low input harmonics for better power grid performance
High power factor to increase energy savings
Motor-friendly output — suitable for new and retrofit applications
Process control benefits
Power dip ride-through to eliminate nuisance trips
Under-voltage operation to sustain the process
Flying start into spinning load — for quick ramp-up of process
Critical speed avoidance to ridethrough the resonance frequencies
Independent acceleration and deceleration ramps
Ease of set-up & diagnostics
The flexible, general purpose medium voltage low power drive.
Enabling increased efficiency, accuracy and flexibility in your processes, GE offers an advanced air-cooled medium voltage drive for efficient motor control. Building on our extensive experience, the MV6 Series drive provides a flexible and effective approach using a simple power architecture to achieve low cost of ownership across many applications.
Easy to install and maintain, the MV6 Series can save space in the electrical room, and offer high availability — all critical factors to improving your performance and process effectiveness.
All MV6 Series drives come equipped with Visor Connect — a remote monitoring system which connects the device to GE’s global experts for realtime service support when needed and helps prevent unscheduled downtime.
Features & Benefits:
Key benefits
- User choice of input rectifier:
Diode front-end (DFE) input is easy to install with integrated transformer and flexibility of primary voltage
Active front-end (AFE) is transformerless with a small/lightweight footprint and four-quadrant regenerative breaking capability
- Arc flash protected
- Modular construction
Quick and easy power module replacement
Three wire in and out cable connections — plug & play
- Conservatively rated standard IGBT’s provide high availability and low maintenance costs
- Visor Connect supports warranty with remote real-time support and advice
Power quality benefits
- Low input harmonics for better power grid performance
- High power factor to increase energy savings
- Motor-friendly output — suitable for new and retrofit applications
Process control benefits
- Power dip ride-through to eliminate nuisance trips
- Under-voltage operation to sustain the process
- Flying start into spinning load — for quick ramp-up of process
- Critical speed avoidance to ridethrough the resonance frequencies
- Independent acceleration and deceleration ramps
- Ease of set-up & diagnostics