GE Grid Solutions MultiLink Ethernet Switches

Description
ML3000 Series Rack-mounted Managed Switches The MultiLink ML3000 Series Rack Mountable hardened Managed Ethernet Switches (the ML3000 and ML3100) are designed specifically for use in Industrial Facilities, Substations, and Transportation Environments. They are 1588v2 boundary clock and transparent clock capable for high precision timing applications, such as synchrophasor and IEC 61850 Process Bus. Models with optional field replaceable power supplies are also available. ML2400 19" Rack-mounted Managed Switch The MultiLink ML2400 is a 19” Rack Mountable hardened Managed Ethernet Switch that is designed specifically for use in Industrial Facilities, Substations and Transportation environments. It will supply you with reliable, high speed networking of all your mission critical applications and provide flexibility and security with easy to use management functions that are unsurpassed in the industry. ML1600 9" Rack-mounted Managed Switch The MultiLink ML1600 is a 9” Panel Mounted hardened Managed Ethernet Switch that is designed specifically for use in Industrial Facilities, Substations, and Transportation environments. With support for a variety of power supply types and port options for copper, fibre or gigabit connectors, the ML1600 is ideally suited for almost any type of application, infrastructure or location. ML1200 Compact Hardened Managed 12-port Ethernet Switch The MultiLink ML1200 combines all the reliability and flexibility of the MultiLink family with a compact, rugged package that is suited for small to medium-sized deployments. With configurations up to 12 ports, the ability to mix Fiber, Copper, and Gigabit connector types, and support for Power-over-Ethernet, the ML1200 provides powerful, reliable networking for almost any environment. ML810 Compact Hardened Managed 10-port Ethernet Switch The MultiLink ML810 is a 10-port compact managed Ethernet switch that features cost-effective configurations and form factors in panel or DIN mounting options. The ML810 supports up to 8-ports PoE, which can reduce wiring costs for security applications. ML800 Compact Hardened Managed 10-port Ethernet Switch The MultiLink ML800 is 9” Panel Mounted switch that is ideally suited to low-density industrial networking. With a full set of management and security features, in addition to support for up to 2 gigabit ports in addition to 8 ports that can be configured for either copper of fiber connectors, the ML800 combines big switch brains with a compact rugged casing suited to almost any application. ML600 Compact Unmanaged Switch The MultiLink ML600 is a Compact Unmanaged Ethernet Switch that is ideal for Industrial Facilities, Substations, and Transportation environments that have few Ethernet devices in one location. As a very cost effective solution, the ML600 will supply you with high speed networking in your harsh environments and is equipped with Link Loss Learn (LLL) that allows for use in redundant architectures thus ensuring you will always have access to your devices.
Description
ML3000 Series Rack-mounted Managed Switches The MultiLink ML3000 Series Rack Mountable hardened Managed Ethernet Switches (the ML3000 and ML3100) are designed specifically for use in Industrial Facilities, Substations, and Transportation Environments. They are 1588v2 boundary clock and transparent clock capable for high precision timing applications, such as synchrophasor and IEC 61850 Process Bus. Models with optional field replaceable power supplies are also available. ML2400 19" Rack-mounted Managed Switch The MultiLink ML2400 is a 19” Rack Mountable hardened Managed Ethernet Switch that is designed specifically for use in Industrial Facilities, Substations and Transportation environments. It will supply you with reliable, high speed networking of all your mission critical applications and provide flexibility and security with easy to use management functions that are unsurpassed in the industry. ML1600 9" Rack-mounted Managed Switch The MultiLink ML1600 is a 9” Panel Mounted hardened Managed Ethernet Switch that is designed specifically for use in Industrial Facilities, Substations, and Transportation environments. With support for a variety of power supply types and port options for copper, fibre or gigabit connectors, the ML1600 is ideally suited for almost any type of application, infrastructure or location. ML1200 Compact Hardened Managed 12-port Ethernet Switch The MultiLink ML1200 combines all the reliability and flexibility of the MultiLink family with a compact, rugged package that is suited for small to medium-sized deployments. With configurations up to 12 ports, the ability to mix Fiber, Copper, and Gigabit connector types, and support for Power-over-Ethernet, the ML1200 provides powerful, reliable networking for almost any environment. ML810 Compact Hardened Managed 10-port Ethernet Switch The MultiLink ML810 is a 10-port compact managed Ethernet switch that features cost-effective configurations and form factors in panel or DIN mounting options. The ML810 supports up to 8-ports PoE, which can reduce wiring costs for security applications. ML800 Compact Hardened Managed 10-port Ethernet Switch The MultiLink ML800 is 9” Panel Mounted switch that is ideally suited to low-density industrial networking. With a full set of management and security features, in addition to support for up to 2 gigabit ports in addition to 8 ports that can be configured for either copper of fiber connectors, the ML800 combines big switch brains with a compact rugged casing suited to almost any application. ML600 Compact Unmanaged Switch The MultiLink ML600 is a Compact Unmanaged Ethernet Switch that is ideal for Industrial Facilities, Substations, and Transportation environments that have few Ethernet devices in one location. As a very cost effective solution, the ML600 will supply you with high speed networking in your harsh environments and is equipped with Link Loss Learn (LLL) that allows for use in redundant architectures thus ensuring you will always have access to your devices.

Suppliers

Company
Product
Description
Supplier Links
MultiLink Ethernet Switches -  - GE Grid Solutions
Fairfield, CT, USA
MultiLink Ethernet Switches
MultiLink Ethernet Switches
ML3000 Series Rack-mounted Managed Switches The MultiLink ML3000 Series Rack Mountable hardened Managed Ethernet Switches (the ML3000 and ML3100) are designed specifically for use in Industrial Facilities, Substations, and Transportation Environments. They are 1588v2 boundary clock and transparent clock capable for high precision timing applications, such as synchrophasor and IEC 61850 Process Bus. Models with optional field replaceable power supplies are also available. ML2400 19" Rack-mounted Managed Switch The MultiLink ML2400 is a 19” Rack Mountable hardened Managed Ethernet Switch that is designed specifically for use in Industrial Facilities, Substations and Transportation environments. It will supply you with reliable, high speed networking of all your mission critical applications and provide flexibility and security with easy to use management functions that are unsurpassed in the industry. ML1600 9" Rack-mounted Managed Switch The MultiLink ML1600 is a 9” Panel Mounted hardened Managed Ethernet Switch that is designed specifically for use in Industrial Facilities, Substations, and Transportation environments. With support for a variety of power supply types and port options for copper, fibre or gigabit connectors, the ML1600 is ideally suited for almost any type of application, infrastructure or location. ML1200 Compact Hardened Managed 12-port Ethernet Switch The MultiLink ML1200 combines all the reliability and flexibility of the MultiLink family with a compact, rugged package that is suited for small to medium-sized deployments. With configurations up to 12 ports, the ability to mix Fiber, Copper, and Gigabit connector types, and support for Power-over-Ethernet, the ML1200 provides powerful, reliable networking for almost any environment. ML810 Compact Hardened Managed 10-port Ethernet Switch The MultiLink ML810 is a 10-port compact managed Ethernet switch that features cost-effective configurations and form factors in panel or DIN mounting options. The ML810 supports up to 8-ports PoE, which can reduce wiring costs for security applications. ML800 Compact Hardened Managed 10-port Ethernet Switch The MultiLink ML800 is 9” Panel Mounted switch that is ideally suited to low-density industrial networking. With a full set of management and security features, in addition to support for up to 2 gigabit ports in addition to 8 ports that can be configured for either copper of fiber connectors, the ML800 combines big switch brains with a compact rugged casing suited to almost any application. ML600 Compact Unmanaged Switch The MultiLink ML600 is a Compact Unmanaged Ethernet Switch that is ideal for Industrial Facilities, Substations, and Transportation environments that have few Ethernet devices in one location. As a very cost effective solution, the ML600 will supply you with high speed networking in your harsh environments and is equipped with Link Loss Learn (LLL) that allows for use in redundant architectures thus ensuring you will always have access to your devices.

ML3000 Series Rack-mounted Managed Switches

The MultiLink ML3000 Series Rack Mountable hardened Managed Ethernet Switches (the ML3000 and ML3100) are designed specifically for use in Industrial Facilities, Substations, and Transportation Environments. They are 1588v2 boundary clock and transparent clock capable for high precision timing applications, such as synchrophasor and IEC 61850 Process Bus. Models with optional field replaceable power supplies are also available.

ML2400 19" Rack-mounted Managed Switch

The MultiLink ML2400 is a 19” Rack Mountable hardened Managed Ethernet Switch that is designed specifically for use in Industrial Facilities, Substations and Transportation environments. It will supply you with reliable, high speed networking of all your mission critical applications and provide flexibility and security with easy to use management functions that are unsurpassed in the industry.

ML1600 9" Rack-mounted Managed Switch

The MultiLink ML1600 is a 9” Panel Mounted hardened Managed Ethernet Switch that is designed specifically for use in Industrial Facilities, Substations, and Transportation environments. With support for a variety of power supply types and port options for copper, fibre or gigabit connectors, the ML1600 is ideally suited for almost any type of application, infrastructure or location.

ML1200 Compact Hardened Managed 12-port Ethernet Switch

The MultiLink ML1200 combines all the reliability and flexibility of the MultiLink family with a compact, rugged package that is suited for small to medium-sized deployments. With configurations up to 12 ports, the ability to mix Fiber, Copper, and Gigabit connector types, and support for Power-over-Ethernet, the ML1200 provides powerful, reliable networking for almost any environment.

ML810 Compact Hardened Managed 10-port Ethernet Switch

The MultiLink ML810 is a 10-port compact managed Ethernet switch that features cost-effective configurations and form factors in panel or DIN mounting options. The ML810 supports up to 8-ports PoE, which can reduce wiring costs for security applications.

ML800 Compact Hardened Managed 10-port Ethernet Switch

The MultiLink ML800 is 9” Panel Mounted switch that is ideally suited to low-density industrial networking. With a full set of management and security features, in addition to support for up to 2 gigabit ports in addition to 8 ports that can be configured for either copper of fiber connectors, the ML800 combines big switch brains with a compact rugged casing suited to almost any application.

ML600 Compact Unmanaged Switch

The MultiLink ML600 is a Compact Unmanaged Ethernet Switch that is ideal for Industrial Facilities, Substations, and Transportation environments that have few Ethernet devices in one location. As a very cost effective solution, the ML600 will supply you with high speed networking in your harsh environments and is equipped with Link Loss Learn (LLL) that allows for use in redundant architectures thus ensuring you will always have access to your devices.
Supplier's Site

Technical Specifications

  GE Grid Solutions
Product Category Network Equipment
Product Name MultiLink Ethernet Switches
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
AS-i module - VAEM-S6-S-FAS-8-8E - Festo Corporation
Specs
Network Equipment Gateway
Number of Ports 8 #
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details