GE Company Contactor MC0CB00ATD

Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3HP-CONT- 24V-DC-STD TERM-2NO/2NC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3HP-CONT- 24V-DC-STD TERM-2NO/2NC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 14720160 - Radwell International
Willingboro, NJ, United States
Contactor
14720160
Contactor 14720160
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3HP-CONT- 24V-DC-STD TERM-2NO/2NC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONTACTOR, 3HP-CONT- 24V-DC-STD TERM-2NO/2NC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 14720160
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 177 HP
Three Phase Power 177 HP
DC Horsepower 177 HP
View Details
Thermal Overload/Heater - 1095060 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 1.45 amps
View Details
Reversing Contactor, 9A - MC-9B/R-DC24V - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
Number of Poles 3
View Details