GE Lighting Lamp LED9T8/G/2/865

Description
24 INCH UL APPROVAL DAMP LOCATION APPLICATION LED TUBE G13 BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 1000 LUMEN INTENSITY 6500 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION PACKAGING QUANTITY 20 PER CASE WATTAGE (W) 8
Datasheet
Description
24 INCH UL APPROVAL DAMP LOCATION APPLICATION LED TUBE G13 BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 1000 LUMEN INTENSITY 6500 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION PACKAGING QUANTITY 20 PER CASE WATTAGE (W) 8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED9T8/G/2/865 - GE Lighting
Cleveland, OH, USA
24 INCH UL APPROVAL DAMP LOCATION APPLICATION LED TUBE G13 BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 1000 LUMEN INTENSITY 6500 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION PACKAGING QUANTITY 20 PER CASE WATTAGE (W) 8
  • 24 INCH
  • UL APPROVAL
  • DAMP LOCATION APPLICATION
  • LED TUBE
  • G13 BASE TYPE
  • 50000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 1000 LUMEN INTENSITY
  • 6500
  • 80 COLOR RENDERING INDEX
  • C FILAMENT DESIGNATION
  • PACKAGING QUANTITY 20 PER CASE
  • WATTAGE (W) 8
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED9T8/G/2/865
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Cathode Lamp -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type Cathode Lamp
Diameter 1.5 to 2 mm (0.0591 to 0.0787 inch)
View Details
LED Bulbs - 2234559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 66 watts
View Details
ComEx flex Lamp Module Ex i - comexflex-ex-i-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Infrared-Emitter HIS2000R-A300-9 - HIS2000R-A300-9 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers