GE Lighting Lamp LED9T8/G/2/840

Description
24 INCH UL, DLC APPROVAL DAMP LOCATION APPLICATION LED TUBE G13 BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 1100 LUMEN INTENSITY 4000 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION PACKAGING QUANTITY 20 PER CASE WATTAGE (W) 8
Datasheet
Description
24 INCH UL, DLC APPROVAL DAMP LOCATION APPLICATION LED TUBE G13 BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 1100 LUMEN INTENSITY 4000 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION PACKAGING QUANTITY 20 PER CASE WATTAGE (W) 8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED9T8/G/2/840 - GE Lighting
Cleveland, OH, USA
24 INCH UL, DLC APPROVAL DAMP LOCATION APPLICATION LED TUBE G13 BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 1100 LUMEN INTENSITY 4000 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION PACKAGING QUANTITY 20 PER CASE WATTAGE (W) 8
  • 24 INCH
  • UL, DLC APPROVAL
  • DAMP LOCATION APPLICATION
  • LED TUBE
  • G13 BASE TYPE
  • 50000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 1100 LUMEN INTENSITY
  • 4000
  • 80 COLOR RENDERING INDEX
  • C FILAMENT DESIGNATION
  • PACKAGING QUANTITY 20 PER CASE
  • WATTAGE (W) 8
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED9T8/G/2/840
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS550R-B - HIS550R-B - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 6 Hz
View Details
2 suppliers
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details