GE Lighting Lamp LED9LS3/850-120

Description
4.45 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP MEDIUM BASE TYPE 15000 LIFE IN HOUR 800 LUMEN INTENSITY 5000 80 COLOR RENDERING INDEX ROHS COMPLIANT VOLTAGE RATING (V) 120 WATTAGE (W) 9
Datasheet
Description
4.45 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP MEDIUM BASE TYPE 15000 LIFE IN HOUR 800 LUMEN INTENSITY 5000 80 COLOR RENDERING INDEX ROHS COMPLIANT VOLTAGE RATING (V) 120 WATTAGE (W) 9
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED9LS3/850-120 - GE Lighting
Cleveland, OH, USA
4.45 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP MEDIUM BASE TYPE 15000 LIFE IN HOUR 800 LUMEN INTENSITY 5000 80 COLOR RENDERING INDEX ROHS COMPLIANT VOLTAGE RATING (V) 120 WATTAGE (W) 9
  • 4.45 INCH
  • UL (CANADA AND US) APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP
  • MEDIUM BASE TYPE
  • 15000 LIFE IN HOUR
  • 800 LUMEN INTENSITY
  • 5000
  • 80 COLOR RENDERING INDEX
  • ROHS COMPLIANT
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 9
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED9LS3/850-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

LED Bulbs - 2496484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 35 watts
View Details
Incandescent Lamp - 6707287 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
Hollow cathode lamp - L233-20NU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details