GE Lighting Lamp LED9LS3/827-120

Description
4.45 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR 800 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX ROHS COMPLIANT VOLTAGE RATING (V) 120 WATTAGE (W) 9
Datasheet
Description
4.45 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR 800 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX ROHS COMPLIANT VOLTAGE RATING (V) 120 WATTAGE (W) 9
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED9LS3/827-120 - GE Lighting
Cleveland, OH, USA
4.45 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR 800 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX ROHS COMPLIANT VOLTAGE RATING (V) 120 WATTAGE (W) 9
  • 4.45 INCH
  • UL (CANADA AND US) APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP
  • E26 MEDIUM SCREW BASE TYPE
  • 15000 LIFE IN HOUR
  • 800 LUMEN INTENSITY
  • 2700
  • 80 COLOR RENDERING INDEX
  • ROHS COMPLIANT
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 9
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED9LS3/827-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Lamp module - comex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 1 watts
View Details
Infrared-Emitter HIS2000R-C300-9 - HIS2000R-C300-9 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers
PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Incandescent Lamp - 912568 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details