GE Lighting Lamp LED7XDMRX1683025-12

Description
DIRECTIONAL TYPE 2.2 INCH UL APPROVAL DAMP LOCATION APPLICATION LED LAMP GU5.3 PLUG-IN BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 500 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX WHITE GLASS COLOR LAMP EFFICACY 71 LUMEN BEAM SPREAD ANGLE (DEG) 25 VOLTAGE RATING (V) 12 WATTAGE (W) 7
Datasheet
Description
DIRECTIONAL TYPE 2.2 INCH UL APPROVAL DAMP LOCATION APPLICATION LED LAMP GU5.3 PLUG-IN BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 500 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX WHITE GLASS COLOR LAMP EFFICACY 71 LUMEN BEAM SPREAD ANGLE (DEG) 25 VOLTAGE RATING (V) 12 WATTAGE (W) 7
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED7XDMRX1683025-12 - GE Lighting
Cleveland, OH, USA
DIRECTIONAL TYPE 2.2 INCH UL APPROVAL DAMP LOCATION APPLICATION LED LAMP GU5.3 PLUG-IN BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 500 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX WHITE GLASS COLOR LAMP EFFICACY 71 LUMEN BEAM SPREAD ANGLE (DEG) 25 VOLTAGE RATING (V) 12 WATTAGE (W) 7
  • DIRECTIONAL TYPE
  • 2.2 INCH
  • UL APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP
  • GU5.3 PLUG-IN BASE TYPE
  • 25000 LIFE IN HOUR
  • MR16 SHAPE DESIGNATION
  • 500 LUMEN INTENSITY
  • 3000
  • 80 COLOR RENDERING INDEX
  • WHITE GLASS COLOR
  • LAMP EFFICACY 71 LUMEN
  • BEAM SPREAD ANGLE (DEG) 25
  • VOLTAGE RATING (V) 12
  • WATTAGE (W) 7
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED7XDMRX1683025-12
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS550R-C - HIS550R-C - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 6 Hz
View Details
2 suppliers
ComEx Lamp module Ex i - comex-lamp-module-ex-i - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
UV Light Source For In-Field Spectroscopy - FiberLight® L3 - Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Lamp Power 1.5 watts
Rated Average Life 5000 hours
View Details