GE Lighting Lamp LED7XDMR16D/TP-120

Description
DIRECTIONAL, DIMMABLE TYPE 1.88 INCH UL APPROVAL DRY LOCATION APPLICATION LED LAMP GU5.3 BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 500 LUMEN INTENSITY 3000 82 COLOR RENDERING INDEX ACCENT BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 2500 CD BODY COLOR SILVER PACKAGING QUANTITY 3 PER CASE BEAM SPREAD ANGLE (DEG) 25 VOLTAGE RATING (V) 12 WATTAGE (W) 7
Datasheet
Description
DIRECTIONAL, DIMMABLE TYPE 1.88 INCH UL APPROVAL DRY LOCATION APPLICATION LED LAMP GU5.3 BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 500 LUMEN INTENSITY 3000 82 COLOR RENDERING INDEX ACCENT BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 2500 CD BODY COLOR SILVER PACKAGING QUANTITY 3 PER CASE BEAM SPREAD ANGLE (DEG) 25 VOLTAGE RATING (V) 12 WATTAGE (W) 7
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED7XDMR16D/TP-120 - GE Lighting
Cleveland, OH, USA
DIRECTIONAL, DIMMABLE TYPE 1.88 INCH UL APPROVAL DRY LOCATION APPLICATION LED LAMP GU5.3 BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 500 LUMEN INTENSITY 3000 82 COLOR RENDERING INDEX ACCENT BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 2500 CD BODY COLOR SILVER PACKAGING QUANTITY 3 PER CASE BEAM SPREAD ANGLE (DEG) 25 VOLTAGE RATING (V) 12 WATTAGE (W) 7
  • DIRECTIONAL, DIMMABLE TYPE
  • 1.88 INCH
  • UL APPROVAL
  • DRY LOCATION APPLICATION
  • LED LAMP
  • GU5.3 BASE TYPE
  • 25000 LIFE IN HOUR
  • MR16 SHAPE DESIGNATION
  • 500 LUMEN INTENSITY
  • 3000
  • 82 COLOR RENDERING INDEX
  • ACCENT BEAM SPREAD TYPE
  • CENTER BEAM CANDLE POWER 2500 CD
  • BODY COLOR SILVER
  • PACKAGING QUANTITY 3 PER CASE
  • BEAM SPREAD ANGLE (DEG) 25
  • VOLTAGE RATING (V) 12
  • WATTAGE (W) 7
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED7XDMR16D/TP-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Maximum Overall Length 154 inch (3900 mm)
View Details
LED Strip Lights - 1807513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details
LED Emitters - Infrared, UV, Visible - 2952-HIS20SMD-A-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details