GE Lighting Lamp LED7DRS20F-S/TP-120V

Description
DIMMABLE, REFLECTOR TYPE 4.43 INCH UL (CANADA AND US) APPROVAL INDOOR TRACK AND RECESSED FIXTURE, CEILING FAN APPLICATION LED LAMP E26 MEDIUM SCREW BASE TYPE 25000 LIFE IN HOUR R20 SHAPE DESIGNATION 470 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX SILVER, SOFT WHITE GLASS COLOR ROHS COMPLIANT VOLTAGE RATING (V) 120 WATTAGE (W) 7
Datasheet
Description
DIMMABLE, REFLECTOR TYPE 4.43 INCH UL (CANADA AND US) APPROVAL INDOOR TRACK AND RECESSED FIXTURE, CEILING FAN APPLICATION LED LAMP E26 MEDIUM SCREW BASE TYPE 25000 LIFE IN HOUR R20 SHAPE DESIGNATION 470 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX SILVER, SOFT WHITE GLASS COLOR ROHS COMPLIANT VOLTAGE RATING (V) 120 WATTAGE (W) 7
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIMMABLE, REFLECTOR TYPE 4.43 INCH UL (CANADA AND US) APPROVAL INDOOR TRACK AND RECESSED FIXTURE, CEILING FAN APPLICATION LED LAMP E26 MEDIUM SCREW BASE TYPE 25000 LIFE IN HOUR R20 SHAPE DESIGNATION 470 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX SILVER, SOFT WHITE GLASS COLOR ROHS COMPLIANT VOLTAGE RATING (V) 120 WATTAGE (W) 7
  • DIMMABLE, REFLECTOR TYPE
  • 4.43 INCH
  • UL (CANADA AND US) APPROVAL
  • INDOOR TRACK AND RECESSED FIXTURE, CEILING FAN APPLICATION
  • LED LAMP
  • E26 MEDIUM SCREW BASE TYPE
  • 25000 LIFE IN HOUR
  • R20 SHAPE DESIGNATION
  • 470 LUMEN INTENSITY
  • 2700
  • 80 COLOR RENDERING INDEX
  • SILVER, SOFT WHITE GLASS COLOR
  • ROHS COMPLIANT
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 7
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED7DRS20F-S/TP-120V
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
LED Strip Lights - 1533644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details
Hollow cathode lamp - L233-71NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details