GE Lighting Lamp LED7DP203W827/20

Description
PARABOLIC REFLECTOR TYPE 3.5 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR20 SHAPE DESIGNATION 500 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX WHITE GLASS COLOR SEALED BEAM SHAPE DESCRIPTION CENTER BEAM CANDLE POWER 3600 CD BEAM SPREAD ANGLE (DEG) 20 VOLTAGE RATING (V) 120 WATTAGE (W) 7
Datasheet
Description
PARABOLIC REFLECTOR TYPE 3.5 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR20 SHAPE DESIGNATION 500 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX WHITE GLASS COLOR SEALED BEAM SHAPE DESCRIPTION CENTER BEAM CANDLE POWER 3600 CD BEAM SPREAD ANGLE (DEG) 20 VOLTAGE RATING (V) 120 WATTAGE (W) 7
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED7DP203W827/20 - GE Lighting
Cleveland, OH, USA
PARABOLIC REFLECTOR TYPE 3.5 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR20 SHAPE DESIGNATION 500 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX WHITE GLASS COLOR SEALED BEAM SHAPE DESCRIPTION CENTER BEAM CANDLE POWER 3600 CD BEAM SPREAD ANGLE (DEG) 20 VOLTAGE RATING (V) 120 WATTAGE (W) 7
  • PARABOLIC REFLECTOR TYPE
  • 3.5 INCH
  • UL (CANADA AND US) APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP
  • E26 MEDIUM BASE TYPE
  • 25000 LIFE IN HOUR
  • PAR20 SHAPE DESIGNATION
  • 500 LUMEN INTENSITY
  • 2700
  • 80 COLOR RENDERING INDEX
  • WHITE GLASS COLOR
  • SEALED BEAM SHAPE DESCRIPTION
  • CENTER BEAM CANDLE POWER 3600 CD
  • BEAM SPREAD ANGLE (DEG) 20
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 7
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED7DP203W827/20
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Floodlights - 2234511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 150 watts
View Details
Incandescent Lamp - 11593910 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
Hollow cathode lamp - L233-75NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details